Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TRS3318IDB TRS3318IDB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274058-TRS3318IDB Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 2.25 V ~ 3 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Part Status: Obsolete(EOL) Family Name: TRS3318 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX3318EEAP-T; MAX3318EEAP; MAX3318EEAP+T; Introduction Date: August 01, 2003 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274058-TRS3318IDB Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 2.25 V ~ 3 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Part Status: Obsolete(EOL) Family Name: TRS3318 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX3318EEAP-T; MAX3318EEAP; MAX3318EEAP+T; Introduction Date: August 01, 2003 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRS3318IDB - 1274058-TRS3318IDB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS3318IDB
1274058-TRS3318IDB
Interface - Interface - Drivers, Receivers, Transceivers - TRS3318IDB 1274058-TRS3318IDB
Manufacturer: Texas Instruments Win Source Part Number: 1274058-TRS3318IDB Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 2.25 V ~ 3 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Part Status: Obsolete(EOL) Family Name: TRS3318 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX3318EEAP-T; MAX3318EEAP; MAX3318EEAP+T; Introduction Date: August 01, 2003 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274058-TRS3318IDB
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 3 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 460Kbps
Part Status: Obsolete(EOL)
Family Name: TRS3318
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MAX3318EEAP-T; MAX3318EEAP; MAX3318EEAP+T;
Introduction Date: August 01, 2003
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - TRS3318IDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRS3318IDB
Drivers, Receivers, Transceivers TRS3318IDB
2/2 Transceiver Full RS232 20-SSOP

2/2 Transceiver Full RS232 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1274058-TRS3318IDB TRS3318IDB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRS3318IDB Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DG - 926327-MC74VHC125DG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details