Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TRS3221EIRGTR

Description
Win Source Part Number: 1261390-TRS3221EIRGT R Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 500kbps Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TRS3221EIRGTR,29 6-TRS3221EIRGCT,296- TRS3221EIRGDKR Base Product Number: TRS3221
Request a Quote
Description
Win Source Part Number: 1261390-TRS3221EIRGT R Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 500kbps Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TRS3221EIRGTR,29 6-TRS3221EIRGCT,296- TRS3221EIRGDKR Base Product Number: TRS3221
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261390-TRS3221EIRGTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261390-TRS3221EIRGTR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261390-TRS3221EIRGTR
Win Source Part Number: 1261390-TRS3221EIRGT R Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 500kbps Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TRS3221EIRGTR,29 6-TRS3221EIRGCT,296- TRS3221EIRGDKR Base Product Number: TRS3221

Win Source Part Number: 1261390-TRS3221EIRGTR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500 mV
Data Rate: 500kbps
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TRS3221EIRGTR,296-TRS3221EIRGCT,296-TRS3221EIRGDKR
Base Product Number: TRS3221

Buy Now
Drivers, Receivers, Transceivers - TRS3221EIRGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRS3221EIRGTR
Drivers, Receivers, Transceivers TRS3221EIRGTR
1/1 Transceiver Full RS232 16-VQFN (3x3)

1/1 Transceiver Full RS232 16-VQFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261390-TRS3221EIRGTR TRS3221EIRGTR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details