Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TRS208CDB TRS208CDB

Description
Manufacturer: Texas Instruments Win Source Part Number: 937542-TRS208CDB Operating Temperature Range: 0°C ~ 70°C Features: 4/4 Transceiver Full RS232 24-SSOP Package: 24-SSOP (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: TRS208 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TRS208CDBG4-ND, TRS208CDBG4
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937542-TRS208CDB Operating Temperature Range: 0°C ~ 70°C Features: 4/4 Transceiver Full RS232 24-SSOP Package: 24-SSOP (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: TRS208 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TRS208CDBG4-ND, TRS208CDBG4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRS208CDB - 937542-TRS208CDB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS208CDB
937542-TRS208CDB
Interface - Interface - Drivers, Receivers, Transceivers - TRS208CDB 937542-TRS208CDB
Manufacturer: Texas Instruments Win Source Part Number: 937542-TRS208CDB Operating Temperature Range: 0°C ~ 70°C Features: 4/4 Transceiver Full RS232 24-SSOP Package: 24-SSOP (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: TRS208 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TRS208CDBG4-ND, TRS208CDBG4

Manufacturer: Texas Instruments
Win Source Part Number: 937542-TRS208CDB
Operating Temperature Range: 0°C ~ 70°C
Features: 4/4 Transceiver Full RS232 24-SSOP
Package: 24-SSOP (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TRS208
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TRS208CDBG4-ND, TRS208CDBG4

Buy Now Datasheet
Drivers, Receivers, Transceivers - TRS208CDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRS208CDB
Drivers, Receivers, Transceivers TRS208CDB
4/4 Transceiver Full RS232 24-SSOP

4/4 Transceiver Full RS232 24-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 937542-TRS208CDB TRS208CDB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRS208CDB Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 24-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - HVDA542QDRQ1 - 874052-HVDA542QDRQ1 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details