Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TRS3253EMRSMREP TRS3253EMRSMREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 901129-TRS3253EMRSMR EP Operating Temperature Range: -55°C ~ 125°C Features: 3/5 Transceiver Full RS232 32-VQFN (4x4) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TRS3253 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-41014-1-ND, 296-41014-6, -V62/13621-01XE, 296-41014-1, 296-41014-2, TRS3253EMRSMREP-ND, -V62/13621-01XE-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901129-TRS3253EMRSMR EP Operating Temperature Range: -55°C ~ 125°C Features: 3/5 Transceiver Full RS232 32-VQFN (4x4) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TRS3253 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-41014-1-ND, 296-41014-6, -V62/13621-01XE, 296-41014-1, 296-41014-2, TRS3253EMRSMREP-ND, -V62/13621-01XE-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRS3253EMRSMREP - 901129-TRS3253EMRSMREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS3253EMRSMREP
901129-TRS3253EMRSMREP
Interface - Interface - Drivers, Receivers, Transceivers - TRS3253EMRSMREP 901129-TRS3253EMRSMREP
Manufacturer: Texas Instruments Win Source Part Number: 901129-TRS3253EMRSMR EP Operating Temperature Range: -55°C ~ 125°C Features: 3/5 Transceiver Full RS232 32-VQFN (4x4) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TRS3253 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-41014-1-ND, 296-41014-6, -V62/13621-01XE, 296-41014-1, 296-41014-2, TRS3253EMRSMREP-ND, -V62/13621-01XE-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 901129-TRS3253EMRSMREP
Operating Temperature Range: -55°C ~ 125°C
Features: 3/5 Transceiver Full RS232 32-VQFN (4x4)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TRS3253
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-41014-1-ND, 296-41014-6, -V62/13621-01XE, 296-41014-1, 296-41014-2, TRS3253EMRSMREP-ND, -V62/13621-01XE-NDR

Buy Now Datasheet
Drivers, Receivers, Transceivers - TRS3253EMRSMREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRS3253EMRSMREP
Drivers, Receivers, Transceivers TRS3253EMRSMREP
3/5 Transceiver Full RS232 32-VQFN (4x4)

3/5 Transceiver Full RS232 32-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 901129-TRS3253EMRSMREP TRS3253EMRSMREP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRS3253EMRSMREP Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3223IA - 874157-ICL3223IA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details