Texas Instruments Drivers, Receivers, Transceivers TRSF3222CDWG4

Description
2/2 Transceiver Full RS232 20-SOIC
Description
2/2 Transceiver Full RS232 20-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The TRSF3222CDWG4 is a multichannel RS-232 compatible line driver/receiver from Quarktwin Technology Ltd. It operates with a supply voltage range of 3 V to 5.5 V and supports data signaling rates up to 1 Mbit/s. The device features low standby current consumption of approximately 1 OºA and includes two line drivers and two line receivers, along with a dual charge-pump circuit. It is designed for applications in battery-powered systems, PDAs, notebooks, laptops, and hand-held equipment. The TRSF3222CDWG4 provides robust ESD protection, exceeding ,Äì15 kV using the Human-Body Model, ensuring reliability in various environments. The device can be powered down to minimize power consumption while keeping the receivers active. It requires four external capacitors for operation, and its driver output slew rate ranges from 24 V/Oºs to 150 V/Oºs. The product is available in a 20-pin SOIC package, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The TRSF3222CDWG4 is a multichannel RS-232 compatible line driver/receiver from Quarktwin Technology Ltd. It operates with a supply voltage range of 3 V to 5.5 V and supports data signaling rates up to 1 Mbit/s. The device features low standby current consumption of approximately 1 OºA and includes two line drivers and two line receivers, along with a dual charge-pump circuit. It is designed for applications in battery-powered systems, PDAs, notebooks, laptops, and hand-held equipment. The TRSF3222CDWG4 provides robust ESD protection, exceeding ,Äì15 kV using the Human-Body Model, ensuring reliability in various environments. The device can be powered down to minimize power consumption while keeping the receivers active. It requires four external capacitors for operation, and its driver output slew rate ranges from 24 V/Oºs to 150 V/Oºs. The product is available in a 20-pin SOIC package, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - TRSF3222CDWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRSF3222CDWG4
Drivers, Receivers, Transceivers TRSF3222CDWG4
2/2 Transceiver Full RS232 20-SOIC

2/2 Transceiver Full RS232 20-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number TRSF3222CDWG4
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details