Texas Instruments Drivers, Receivers, Transceivers TRS3238ECDB

Description
5/3 Transceiver Full RS232 28-SSOP
Description
5/3 Transceiver Full RS232 28-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The TRS3238ECDB is a multichannel RS-232 line driver/receiver that operates with a supply voltage range of 3 V to 5.5 V. It features five drivers and three receivers, capable of data signaling rates up to 400 kbit/s. The device includes a dual charge pump circuit and requires only four external capacitors of 0.1 OºF for operation. It is designed with robust ESD protection, rated at ,Äì15 kV using the Human-Body Model (HBM), making it suitable for applications where high reliability is essential. The TRS3238ECDB supports flexible power management through its auto-powerdown feature, which reduces standby current to 1 OºA when inactive. It is compatible with 5 V logic inputs while powered by a 3.3 V supply. The device is ideal for battery-powered systems, including PDAs, laptops, and handheld equipment, providing a reliable interface for RS-232 communication.

Datasheet Summary
Powered by GS/AI

The TRS3238ECDB is a multichannel RS-232 line driver/receiver that operates with a supply voltage range of 3 V to 5.5 V. It features five drivers and three receivers, capable of data signaling rates up to 400 kbit/s. The device includes a dual charge pump circuit and requires only four external capacitors of 0.1 OºF for operation. It is designed with robust ESD protection, rated at ,Äì15 kV using the Human-Body Model (HBM), making it suitable for applications where high reliability is essential. The TRS3238ECDB supports flexible power management through its auto-powerdown feature, which reduces standby current to 1 OºA when inactive. It is compatible with 5 V logic inputs while powered by a 3.3 V supply. The device is ideal for battery-powered systems, including PDAs, laptops, and handheld equipment, providing a reliable interface for RS-232 communication.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - TRS3238ECDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRS3238ECDB
Drivers, Receivers, Transceivers TRS3238ECDB
5/3 Transceiver Full RS232 28-SSOP

5/3 Transceiver Full RS232 28-SSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number TRS3238ECDB
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details