Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TRSF23243CDGGR TRSF23243CDGGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 806826-TRSF23243CDGG R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Supplier Device Package: 48-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: TRSF23243
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 806826-TRSF23243CDGG R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Supplier Device Package: 48-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: TRSF23243
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRSF23243CDGGR - 806826-TRSF23243CDGGR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRSF23243CDGGR
806826-TRSF23243CDGGR
Interface - Interface - Drivers, Receivers, Transceivers - TRSF23243CDGGR 806826-TRSF23243CDGGR
Manufacturer: Texas Instruments Win Source Part Number: 806826-TRSF23243CDGG R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Supplier Device Package: 48-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: TRSF23243

Manufacturer: Texas Instruments
Win Source Part Number: 806826-TRSF23243CDGGR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: TRSF23243

Buy Now
Drivers, Receivers, Transceivers - TRSF23243CDGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRSF23243CDGGR
Drivers, Receivers, Transceivers TRSF23243CDGGR
3/5 Transceiver Full RS232 48-TSSOP

3/5 Transceiver Full RS232 48-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 806826-TRSF23243CDGGR TRSF23243CDGGR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRSF23243CDGGR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details