Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TRS3222IPWR TRS3222IPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901125-TRS3222IPWR Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-TSSOP Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TRS32 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -TRS3222IPWRG4-NDR, 296-25025-6, 296-25025-2, -296-25025-1-ND, 296-25025-1, TRS3222IPWR-ND, -TRS3222IPWR-NDR, -TRS3222IPWRG4
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901125-TRS3222IPWR Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-TSSOP Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TRS32 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -TRS3222IPWRG4-NDR, 296-25025-6, 296-25025-2, -296-25025-1-ND, 296-25025-1, TRS3222IPWR-ND, -TRS3222IPWR-NDR, -TRS3222IPWRG4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRS3222IPWR - 901125-TRS3222IPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS3222IPWR
901125-TRS3222IPWR
Interface - Interface - Drivers, Receivers, Transceivers - TRS3222IPWR 901125-TRS3222IPWR
Manufacturer: Texas Instruments Win Source Part Number: 901125-TRS3222IPWR Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-TSSOP Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TRS32 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -TRS3222IPWRG4-NDR, 296-25025-6, 296-25025-2, -296-25025-1-ND, 296-25025-1, TRS3222IPWR-ND, -TRS3222IPWR-NDR, -TRS3222IPWRG4

Manufacturer: Texas Instruments
Win Source Part Number: 901125-TRS3222IPWR
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full RS232 20-TSSOP
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TRS32
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TRS3222IPWRG4-NDR, 296-25025-6, 296-25025-2, -296-25025-1-ND, 296-25025-1, TRS3222IPWR-ND, -TRS3222IPWR-NDR, -TRS3222IPWRG4

Buy Now Datasheet
Drivers, Receivers, Transceivers - TRS3222IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRS3222IPWR
Drivers, Receivers, Transceivers TRS3222IPWR
2/2 Transceiver Full RS232 20-TSSOP

2/2 Transceiver Full RS232 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 901125-TRS3222IPWR TRS3222IPWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRS3222IPWR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details