Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TRSF3222ECDBR TRSF3222ECDBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 806827-TRSF3222ECDBR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 500kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 20-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: TRSF3222E
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 806827-TRSF3222ECDBR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 500kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 20-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: TRSF3222E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3222ECDBR - 806827-TRSF3222ECDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3222ECDBR
806827-TRSF3222ECDBR
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3222ECDBR 806827-TRSF3222ECDBR
Manufacturer: Texas Instruments Win Source Part Number: 806827-TRSF3222ECDBR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 500kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 20-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: TRSF3222E

Manufacturer: Texas Instruments
Win Source Part Number: 806827-TRSF3222ECDBR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 500kbps
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: TRSF3222E

Buy Now
Drivers, Receivers, Transceivers - TRSF3222ECDBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRSF3222ECDBR
Drivers, Receivers, Transceivers TRSF3222ECDBR
2/2 Transceiver Full RS232 20-SSOP

2/2 Transceiver Full RS232 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 806827-TRSF3222ECDBR TRSF3222ECDBR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRSF3222ECDBR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details