Texas Instruments Electronic Wholesale - TRSF3221ECPW TRSF3221ECPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274066-TRSF3221ECPW Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: TRSF3221E Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274066-TRSF3221ECPW Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: TRSF3221E Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TRSF3221ECPW - 1274066-TRSF3221ECPW - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TRSF3221ECPW
1274066-TRSF3221ECPW
Electronic Wholesale - TRSF3221ECPW 1274066-TRSF3221ECPW
Manufacturer: Texas Instruments Win Source Part Number: 1274066-TRSF3221ECPW Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: TRSF3221E Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1274066-TRSF3221ECPW
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: TRSF3221E
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - TRSF3221ECPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRSF3221ECPW
Drivers, Receivers, Transceivers TRSF3221ECPW
1/1 Transceiver Full RS232 16-TSSOP

1/1 Transceiver Full RS232 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1274066-TRSF3221ECPW TRSF3221ECPW
Product Name Electronic Wholesale - TRSF3221ECPW Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG - 858058-74LVCH32245ABFG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details