Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TRS3122ERGER TRS3122ERGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 806574-TRS3122ERGER Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Receiver Hysteresis: 450mV Data Rate: 1Mbps Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 806574-TRS3122ERGER Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Receiver Hysteresis: 450mV Data Rate: 1Mbps Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRS3122ERGER - 806574-TRS3122ERGER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS3122ERGER
806574-TRS3122ERGER
Interface - Interface - Drivers, Receivers, Transceivers - TRS3122ERGER 806574-TRS3122ERGER
Manufacturer: Texas Instruments Win Source Part Number: 806574-TRS3122ERGER Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Receiver Hysteresis: 450mV Data Rate: 1Mbps Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 806574-TRS3122ERGER
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Receiver Hysteresis: 450mV
Data Rate: 1Mbps
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.65V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - TRS3122ERGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRS3122ERGER
Drivers, Receivers, Transceivers TRS3122ERGER
2/2 Transceiver RS232 24-VQFN (4x4)

2/2 Transceiver RS232 24-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 806574-TRS3122ERGER TRS3122ERGER
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRS3122ERGER Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MAX3162EAI - 845306-MAX3162EAI - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; Overmold SMT
Features RoHS
View Details