Texas Instruments Drivers, Receivers, Transceivers TRS3221IDBG4

Description
1/1 Transceiver Full RS232 16-SSOP
Description
1/1 Transceiver Full RS232 16-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The TRS3221IDBG4 is a single-channel RS-232 line driver/receiver designed to operate with supply voltages ranging from 3 V to 5.5 V. It supports data signaling rates up to 250 kbit/s and features a dual charge-pump circuit that enables operation from a single supply. The device includes robust ESD protection, rated at ,Äì15 kV using the Human-Body Model, ensuring reliability in various applications. This component is suitable for battery-powered and portable devices, including PDAs, laptops, and mobile phones. It incorporates an auto-powerdown feature that reduces standby current to a typical value of 1 OºA, enhancing power efficiency. The TRS3221IDBG4 is compatible with 5 V logic inputs while operating at a 3.3 V supply, making it versatile for different system requirements.

Datasheet Summary
Powered by GS/AI

The TRS3221IDBG4 is a single-channel RS-232 line driver/receiver designed to operate with supply voltages ranging from 3 V to 5.5 V. It supports data signaling rates up to 250 kbit/s and features a dual charge-pump circuit that enables operation from a single supply. The device includes robust ESD protection, rated at ,Äì15 kV using the Human-Body Model, ensuring reliability in various applications. This component is suitable for battery-powered and portable devices, including PDAs, laptops, and mobile phones. It incorporates an auto-powerdown feature that reduces standby current to a typical value of 1 OºA, enhancing power efficiency. The TRS3221IDBG4 is compatible with 5 V logic inputs while operating at a 3.3 V supply, making it versatile for different system requirements.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - TRS3221IDBG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRS3221IDBG4
Drivers, Receivers, Transceivers TRS3221IDBG4
1/1 Transceiver Full RS232 16-SSOP

1/1 Transceiver Full RS232 16-SSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number TRS3221IDBG4
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details