WETKEYS, LLC Datasheets for Industrial Keyboards

Industrial keyboards are peripheral hardware devices that include alphanumeric keys, electromechanical buttons, or sensors that users press to interface with a computer.  
Industrial Keyboards: Learn more

Product Name Notes
100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and...
100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal ShieldT™ products are rugged and...
100% Waterproof — Guaranteed Seal ShieldTM waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal ShieldTM products are rugged and...
13 x 4.5 x .5 inches, FCC, CE, Flexible Features and Benefits Use all 10 fingers to securely type on your BlackBerry. Compatible BlackBerry with Handheld Software Version in parenthesis.
An industry first, WetKeys' own high-quality solid silicone waterproof full-size keyboard with touchpad is fully sealed, washable, flexible and rated for medical or industrial use. It's easy to clean &
DISCONTINUED** - This product is no longer available from the manufacturer. We recommend the upgraded model - SEAL SHIELD SSKSVMC107. SEAL SHIELD Washable Medical-Grade Keyboard (Black) (USB) for Meditech Client...
DISCONTINUED** - This product is no longer available from the manufacturer. We recommend the upgraded model - SEAL SHIELD SSKSVMM107. SEAL SHIELD Washable Medical-Grade Keyboard (Black) (USB) for Meditech Magic...
Econo-Key’s EK-108-P is a full-size keyboard with the added convenience of a built-in mouse. Designed in a fully sealed, IP-67-rated case for rugged use, the EK-108-P is ideal for environments...
Econo-keys Keyboard & Mouse Set: Waterproof Full-travel Keyboard - White (USB) | EKFT-108 Medical Grade Washable Optical Mouse w/ Scroll Wheel - Black (USB) | EK-PM-W The EKFT-108 is a...
Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Seal CapTM (Patent Pending) protects Gold-Plated USB connector Family Friendly — Durable and Safe UV-Reinforced...
Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver Seal Protection (antimicrobial plastic reduces bacteria growth) Family Friendly — Durable and Safe Plug-and-Play...
Features & Benefits Dishwasher Safe for easy cleaning 2-Year Limited Warranty Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) Family Friendly — Durable and Safe Plug-and-Play installation Natural look and...
Features & Benefits Full-travel keys feel identical to standard QWERTY computer keyboards Sealed electronics make the unit completely waterproof and submersible USB protector makes keyboard dishwasher-safe 108 keys, including 12...
Features & Benefits Fully sealed, IP67 case features no seams or crevices Blue LED backlighting for usage in dimly lit areas Touchpad with left- and right-click keys 97 keys, including...
Features & Benefits Fully sealed, IP67 case • Number pad • 106 keys, including 12 function keys Windows and Linux-compatible USB interface The EK-106 provides tactile keys with the protection...
Features & Benefits Fully sealed, IP67 case • Number pad • 106 keys, including 12 function keys Windows and Linux-compatible USB interface The EKB-106 medical-grade keyboard is completely sealed and...
Features & Benefits Intergrated touchpad Lockable for easy cleaning Magnetic backing Backlighting Available When space is at a premium, the Really Cool Touch Magfix is the answer - it sticks...
For a single wipe clean that fits any budget, Cool Drape is the ultimate value solution. These strong, good-to-the-touch, silicone sheets turn any keyboard into a spillproof, disinfectable surface. Not...
iKey introduces the first Bluetooth®-compatible, wireless industrial keyboard with an integrated touchpad - the BT-87-TP. This fully- sealed keyboard is designed to meet NEMA 4X specifications, meaning it is...
iKey's EKS-97-TP is the next generation of the top selling EK-97-TP full-size waterproof keyboard with built-in touchpad. This latest design features larger, easier to use keys in a slimmer, more...
iKey's EKSB-97-TP is the next generation full-size keyboard with a built-in touchpad that's washable and waterproof for medical or industrial computing. Ideal for working in low-light areas, the keyboard is...
iKey’s SK-97-TP keyboard provides users with all the functionality of a full-size keyboard and mouse in a slim, compact package. It is designed for infection control in today’s healthcare environment...
Keyboards > Track Pointer
Our full-size Russian keyboard features a dual character set in English (white letters & numbers) and Russian (red). It's made from a one-piece fully sealed flexible silicone membrane which can...
Our most popular "SPACE SAVER" combination for when space is limited - Perfect for the home or office! Includes our most popular models: WETKEYS Notebook-size Flexible Keyboard and WETKEYS Optical...
Our most popular combination for when you need a full-size keyboard - Perfect for the home or office! Includes our most popular models: WETKEYS Full Size Flexible Keyboard and WETKEYS...
Our second generation wireless keyboards feature Bluetooth® technology and a permanent, rechargeable Lithium Ion battery for improved performance and environmental responsibility. The KBWKFW108 is a Full-size 108-key model with...
Our second generation wireless keyboards feature Bluetooth® technology and a permanent, rechargeable Lithium Ion battery for improved performance and environmental responsibility. The KBWKFW87 is a Notebook-size 87-key model with...
Perfect for tight spaces, this slim silhouette features superior tactile feedback and a sealed rigid body that stands up to rigorous cleanings. With no mechanical parts to fail or replace,...
S103W Silver Surf™ Wireless Multimedia Keyboard Wireless Convenience (One 2.4 GHz receiver supports keyboard and mouse) 13 Pre-Programmed Hot Keys Batteries Included SM7W Silver Surf™ Wireless Optical Mouse Wireless Convenience...
Seal Shield Keyboard & Mouse Set: SILVER STORM Washable Keyboard Black (USB) | STK503 SILVER STORM Medical Grade Washable Optical Mouse w/ Scroll Wheel - Black (USB) | STM042
Seal Shield Keyboard & Mouse Set: SILVER STORM Washable Keyboard White (USB) | STWK503 SILVER STORM Medical Grade Washable Optical Mouse w/ Scroll Wheel - White (USB) | STWM042
Seal Shield's new SILVER BLUE™ Wireless iPad Keyboard with Luxury Case Bluetooth® Wireless v2.0 The S76BWC is an iPad compatible mini keyboard with the added convenience of a handsome...
SEAL SHIELD™ S105CA SILVER SURF™ Waterproof Multimedia Keyboard, Canadian English/French Language - Waterproof, Washable and Dishwasher Safe, meets NEMA 4X/IP68 specifications. Laser etched, full-travel keys will not fade from washing.
SEAL SHIELD™ S105ES SILVER SURF™ Waterproof Multimedia Keyboard, Spanish Language - Waterproof, Washable and Dishwasher Safe, meets NEMA 4X/IP68 specifications. Laser etched, full-travel keys will not fade from washing. Silver...
SEAL SHIELD™ S105WES SILVER SURF™ Wireless Multimedia Keyboard, Spanish Language - Waterproof, Washable and Dishwasher Safe, meets NEMA 4X/IP68 specifications. Laser etched, full-travel keys will not fade from washing. Silver...
SEAL SHIELD™ S105WSE SILVER SURF™ Wireless Multimedia Keyboard, Swedish Language - Waterproof, Washable and Dishwasher Safe, meets NEMA 4X/IP68 specifications. Laser etched, full-travel keys will not fade from washing. Silver...
Sealed to protect inner components from liquids whether you are spilling or cleaning, Simply Cool takes life in stride at a price that's pain free. With no moving parts to...
Silver Surf™ 2.4 GHz Wireless Multimedia Keyboard with Integrated Touchpad Silver Seal™ Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of...
The compact SLK-77 keyboard is an ultra-small-footprin t backlit keyboard with full functionality that meets harsh use standards. It features a full QWERTY keyboard layout, 12 function keys, red LED...
The compact SLK-77-M keyboard is an ultra-small-footprin t backlit keyboard with full functionality and built-in mounting holes that meets harsh use standards. It features a full QWERTY keyboard layout, 12...
The DP-88 is a small-footprint keyboard that meets harsh use standards. It has 88 full-size keys with embedded notebook key functions. The DP-88 is a perfect fit for industrial, kiosk...
The Econo-keys EKW-108 is a wireless flexible keyboard ideal for saving space in cramped areas. Built with 2.4 GHz digital radio technology, the EKW-108 has a wireless range over 25...
The EK-76-TP is a small-footprint keyboard with an integrated touchpad and mouse buttons on the back. Designed for applications where mobility is crucial, its slim case and unique format make...
The EK-77 is a small-footprint keyboard designed for applications where mobility is crucial. Because of its slim case, it can be easily transported around the workspace, making it ideal for...
The EK-87-TP features an integrated, user- friendly touchpad built into a slim case. Sealed to IP67 standards to be resistant to dust and water, the EK-87-TP is completely protected against...
The EKB-106-W medical-grade keyboard is completely sealed and seamless to provide IP67 protection. Ideal for working in low-light areas, the keyboard is backlit with blue LED lighting. Resistant to splashing,...
The EKB-97-TP-W is a full-size keyboard with the added convenience of a built-in touchpad. Ideal for working in low-light areas, the keyboard is backlit with blue LED lighting. Its fully...
The EKW-105 is a full-size 2.4 GHz Wireless keyboard with the added convenience of a built-in touchpad. Its fully sealed keys, touchpad and 10-key numeric pad meet hospital infection control...
The HotTooth is a Bluetooth® wireless keyboard with full tactile feedback and is compatible with the iPad. The keyboard is easy to use and clean. It saves valuable desk...
The keyboard that set the standard for disinfectable peripherals everywhere, the Really Cool features a durable, no moving mechanical parts body that can be thoroughly and repeatedly cleaned without fear...
The new Keywi CleanBoard Medical Keyboard with Touchpad is a full-size computer keyboard with a completely sealed flat surface that can be quickly wiped and sanitized between patients saving time...
The new Keywi MediBoard Medical Keyboard is a full-size waterproof computer keyboard designed exclusively for medical technology with a completely sealed flat surface that can be quickly wiped and sanitized...
The new Keywi MediBoard Medical Keyboard with Touchpad is a full-size waterproof computer keyboard designed exclusively for medical technology with a completely sealed flat surface that can be quickly wiped...
The new Keywi Mini-CleanBoard Medical Keyboard is a full-size computer keyboard with a completely sealed flat surface that can be quickly wiped and sanitized between patients saving time and money.
The SL-86-911 offers a rugged keyboard and a rugged computer pointing device in one compact package. Ideal for public safety applications, it introduces a specially designed emergency key that sends...
The SL-86-911-TP keyboard is designed for vehicle mount in emergency, police, service, transport trucks and marine vessels. Features include a user-friendly integrated touchpad, backlit keys for low-light environments, a one-touch...
The U Cool washable keyboard is Man & Machine’s answer to people and organizations who want an hygienic computer workplace.The U Cool keyboard can be rinsed out and even submerged...
The U Hot wireless washable keyboard is Man & Machine’s answer for people who want a water-resistant wireless keyboard at an economical price. The U Hot is a less expensive...
The UNOTRON keyboard is patented with SpillSeal® technology and tested to the International Standards NEMA4X and IP66, meaning you can wash and disinfect the keyboard in Hospital grade cleaning solutions,...
This professional grade medical keyboard with touchpad features a permanent silicone keyboard cover and magnets applied to the back that allow it to adhere firmly to metal keyboard trays, even...
Total Flexibility! Avoid other people’s germs! Comfortable typing and portable. A sporty carry case allows you to “roll and go” anywhere! Includes our most popular models: WETKEYS Full Size Flexible...
Total Flexibility! Avoid other people’s germs! Comfortable typing and portable. A sporty carry case allows you to “roll and go” anywhere! Includes our most popular models: WETKEYS Notebook-size Flexible Keyboard...
Unbeatable Cleanliness, Comfort and Freedom Washable Molded Silicone One-piece Design Completely sealed; lets you wash fully under running water or use in wet areas. Spill and Mess-proof – no gaps...
Unbeatable Cleanliness, Washable Molded Silicone One-piece Design Completely sealed; lets you wash fully under running water or use in wet areas. Spill and Mess-proof – no gaps or openings Let’s...
Value Packs
WetKeys introduces our new Full-size Waterproof Industrial Keyboard with Pointing Device. Features an improved track pointer & key response that's easy to use with gloves or wet hands. Touchpads can...
WETKEYS introduces our new washable flexible keyboard Value Packs. Each Value Pack contains 10 Black OR 10 Cool Gray keyboards.You SAVE more than 50% off the regular retail price. These...
WetKeys' full-size keyboard with touchpad is now available with a dual character set in English (white letters & numbers) and Russian (red). This fully sealed waterproof touchpad keyboard is washable,...
When space is at a premium, the Really Cool Touch Magfix is the answer - with a magnetic back, it sticks firmly to a metal keyboard shelf, even when tilted...
When space is at a premium, the Really CoolTouch or Really CoolTouch Bluetooth® is the answer. No mouse is required with these durable, sealed waterproof boards, giving you one...
Certifications: FCC, CE, RoHS Dimensions: 12”w x 7-3/4”d x ½” thk (305 x 198 x 13mm) Weight: 22 oz. (645g) Connection: USB connection only (PS2 not available) Fully sealed touchpad...
Certifications: FCC, CE, RoHS Dimensions: 12”w x 7-3/4”d x ½” thk (305 x 198 x 13mm) Weight: 22 oz. (645g) Cord length: 7" cord + USB, 6' USB extension cable...
Compatible with Windows 95, 98, ME, 2000, XP, Vista & MAC USB with a PS/2 adapter included Key Layout: 109 key extended keyboard with function and number pad LED lights...
Compatible with Windows 95, 98, ME, 2000, XP, Vista & MAC USB with a PS/2 adapter included Key Layout: 85 key compact keyboard with 12 function keys LED light for...
Compatible with Windows 98, ME, 2000, XP, Vista (software for 98 & 2000 may be required) USB receiver (2.4MHz digital radio technology) included Keyboard operation distance above to 10 Meter...