WETKEYS, LLC Professional Grade Medical Keyboard with Touchpad KBWKRC87T-CG07

Description
Certifications: FCC, CE, RoHS Dimensions: 12”w x 7-3/4”d x ½” thk (305 x 198 x 13mm) Weight: 22 oz. (645g) Cord length: 7" cord + USB, 6' USB extension cable included Connection: USB only (PS2 not available) Fully sealed touchpad cursor control and 2 mouse buttons Ideal for industrial and medical usage Fully sealed silicone keyboard, dustproof, and washable Compatibility: IBM AT, Windows98/ME/2000/XP /VISTA/7 Ergonomic 87 key layout design Liquid Resistance: IP67 (Protected against the effect of immersion between 15cm and 1m) IP68 (Protected against long periods of immersion under pressure) NEMA 4X (Protected against dust, particulates, liquids, ice)
Description
Certifications: FCC, CE, RoHS Dimensions: 12”w x 7-3/4”d x ½” thk (305 x 198 x 13mm) Weight: 22 oz. (645g) Cord length: 7" cord + USB, 6' USB extension cable included Connection: USB only (PS2 not available) Fully sealed touchpad cursor control and 2 mouse buttons Ideal for industrial and medical usage Fully sealed silicone keyboard, dustproof, and washable Compatibility: IBM AT, Windows98/ME/2000/XP /VISTA/7 Ergonomic 87 key layout design Liquid Resistance: IP67 (Protected against the effect of immersion between 15cm and 1m) IP68 (Protected against long periods of immersion under pressure) NEMA 4X (Protected against dust, particulates, liquids, ice)

Suppliers

Company
Product
Description
Supplier Links
Professional Grade Medical Keyboard with Touchpad - KBWKRC87T-CG07 - WETKEYS, LLC
Atlanta, GA, USA
Professional Grade Medical Keyboard with Touchpad
KBWKRC87T-CG07
Professional Grade Medical Keyboard with Touchpad KBWKRC87T-CG07
Certifications: FCC, CE, RoHS Dimensions: 12”w x 7-3/4”d x ½” thk (305 x 198 x 13mm) Weight: 22 oz. (645g) Cord length: 7" cord + USB, 6' USB extension cable included Connection: USB only (PS2 not available) Fully sealed touchpad cursor control and 2 mouse buttons Ideal for industrial and medical usage Fully sealed silicone keyboard, dustproof, and washable Compatibility: IBM AT, Windows98/ME/2000/XP /VISTA/7 Ergonomic 87 key layout design Liquid Resistance: IP67 (Protected against the effect of immersion between 15cm and 1m) IP68 (Protected against long periods of immersion under pressure) NEMA 4X (Protected against dust, particulates, liquids, ice)
  • Certifications: FCC, CE, RoHS
  • Dimensions: 12”w x 7-3/4”d x ½” thk (305 x 198 x 13mm)
  • Weight: 22 oz. (645g)
  • Cord length: 7" cord + USB, 6' USB extension cable included
  • Connection: USB only (PS2 not available)
  • Fully sealed touchpad cursor control and 2 mouse buttons
  • Ideal for industrial and medical usage
  • Fully sealed silicone keyboard, dustproof, and washable
  • Compatibility: IBM AT, Windows98/ME/2000/XP/VISTA/7
  • Ergonomic 87 key layout design
  • Liquid Resistance: IP67 (Protected against the effect of immersion between 15cm and 1m)
  • IP68 (Protected against long periods of immersion under pressure)
  • NEMA 4X (Protected against dust, particulates, liquids, ice)
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number KBWKRC87T-CG07
Product Name Professional Grade Medical Keyboard with Touchpad
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKV-105-TB38V-MODUL-USB, TKV 105 Key IP65 Trackball 38mmV MODUL Stainless steel (USB) - XKB-I105B-ES5U-I1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball; Split/contoured keyboard design, wrist rest or other ergonomic features
Mounting Panel mounted
View Details
Keyboards - 163513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Multimedia
Connection Cable
Interface USB; USB
View Details
NEMA 4 Sealing OEM Miniature Keyboard - KI6800 Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Mounting Panel mounted
Connection Cable
View Details