WETKEYS, LLC Washable Full-Size Wireless Keyboard w/Media Buttons KBWKFW126

Description
Compatible with Windows 98, ME, 2000, XP, Vista (software for 98 & 2000 may be required) USB receiver (2.4MHz digital radio technology) included Keyboard operation distance above to 10 Meter Key Layout: 126 key extended keyboard with function, number pad and media buttons Dimensions: 17.5" x 5.3" x 0.6" (LxWxH) Weight: 11.3 oz. Temperature Range: 32°F to 175°F Sealed, waterproof, immersable (do not immerse USB receiver) Flexible one-piece silicone membrane switch assembly with cord Extreme vibration resistant All our flexible wireless keyboard and mice have the CE, FCC and RoHS certifications. One Year Warranty Electronic data: +3V *Operating mode: <12mA @ 3V Standby mode: <7mA @ 3V Sleep mode: <1.5mA @ 3V Unbeatable Cleanliness, Comfort and Freedom Wireless! Washable Molded Silicone One-piece Design Completely sealed; lets you wash fully under running water or use in wet areas. Spill and Mess-proof – no gaps or openings Let’s you get messy and be creative without worrying about damaging your keyboard – it keeps on working! Fantastic for kitchens restaurants, personal office use. Easy to disinfect Can withstand being immersed in antibacterial solutions and rinsed under a tap to reduce the spread of germs. Ideal for medical offices or laboratories schools. Performance You Never Expected Soft and Flexible Silicone The most comfortable keyboard you’ve ever touched – with silent keystrokes. Compact - Saves Valuable Desk Space 126 keys with 10-key numeric pad, 12 one-touch function keys and media buttons give you fast, efficient control over e-mail, internet and multimedia applications. Uniquely Portable Can be folded or rolled up and stuffed in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber stretches and flexes without tearing, creasing or cracking. Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can BYoCK: "Bring Your Own Clean Keyboard" anywhere you type with liquids, food or dirt - or simply want to avoid germs!
Description
Compatible with Windows 98, ME, 2000, XP, Vista (software for 98 & 2000 may be required) USB receiver (2.4MHz digital radio technology) included Keyboard operation distance above to 10 Meter Key Layout: 126 key extended keyboard with function, number pad and media buttons Dimensions: 17.5" x 5.3" x 0.6" (LxWxH) Weight: 11.3 oz. Temperature Range: 32°F to 175°F Sealed, waterproof, immersable (do not immerse USB receiver) Flexible one-piece silicone membrane switch assembly with cord Extreme vibration resistant All our flexible wireless keyboard and mice have the CE, FCC and RoHS certifications. One Year Warranty Electronic data: +3V *Operating mode: <12mA @ 3V Standby mode: <7mA @ 3V Sleep mode: <1.5mA @ 3V Unbeatable Cleanliness, Comfort and Freedom Wireless! Washable Molded Silicone One-piece Design Completely sealed; lets you wash fully under running water or use in wet areas. Spill and Mess-proof – no gaps or openings Let’s you get messy and be creative without worrying about damaging your keyboard – it keeps on working! Fantastic for kitchens restaurants, personal office use. Easy to disinfect Can withstand being immersed in antibacterial solutions and rinsed under a tap to reduce the spread of germs. Ideal for medical offices or laboratories schools. Performance You Never Expected Soft and Flexible Silicone The most comfortable keyboard you’ve ever touched – with silent keystrokes. Compact - Saves Valuable Desk Space 126 keys with 10-key numeric pad, 12 one-touch function keys and media buttons give you fast, efficient control over e-mail, internet and multimedia applications. Uniquely Portable Can be folded or rolled up and stuffed in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber stretches and flexes without tearing, creasing or cracking. Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can BYoCK: "Bring Your Own Clean Keyboard" anywhere you type with liquids, food or dirt - or simply want to avoid germs!

Suppliers

Company
Product
Description
Supplier Links
Washable Full-Size Wireless Keyboard w/Media Buttons - KBWKFW126 - WETKEYS, LLC
Atlanta, GA, USA
Washable Full-Size Wireless Keyboard w/Media Buttons
KBWKFW126
Washable Full-Size Wireless Keyboard w/Media Buttons KBWKFW126
Compatible with Windows 98, ME, 2000, XP, Vista (software for 98 & 2000 may be required) USB receiver (2.4MHz digital radio technology) included Keyboard operation distance above to 10 Meter Key Layout: 126 key extended keyboard with function, number pad and media buttons Dimensions: 17.5" x 5.3" x 0.6" (LxWxH) Weight: 11.3 oz. Temperature Range: 32°F to 175°F Sealed, waterproof, immersable (do not immerse USB receiver) Flexible one-piece silicone membrane switch assembly with cord Extreme vibration resistant All our flexible wireless keyboard and mice have the CE, FCC and RoHS certifications. One Year Warranty Electronic data: +3V *Operating mode: <12mA @ 3V Standby mode: <7mA @ 3V Sleep mode: <1.5mA @ 3V Unbeatable Cleanliness, Comfort and Freedom Wireless! Washable Molded Silicone One-piece Design Completely sealed; lets you wash fully under running water or use in wet areas. Spill and Mess-proof – no gaps or openings Let’s you get messy and be creative without worrying about damaging your keyboard – it keeps on working! Fantastic for kitchens restaurants, personal office use. Easy to disinfect Can withstand being immersed in antibacterial solutions and rinsed under a tap to reduce the spread of germs. Ideal for medical offices or laboratories schools. Performance You Never Expected Soft and Flexible Silicone The most comfortable keyboard you’ve ever touched – with silent keystrokes. Compact - Saves Valuable Desk Space 126 keys with 10-key numeric pad, 12 one-touch function keys and media buttons give you fast, efficient control over e-mail, internet and multimedia applications. Uniquely Portable Can be folded or rolled up and stuffed in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber stretches and flexes without tearing, creasing or cracking. Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can BYoCK: "Bring Your Own Clean Keyboard" anywhere you type with liquids, food or dirt - or simply want to avoid germs!
  • Compatible with Windows 98, ME, 2000, XP, Vista (software for 98 & 2000 may be required)
  • USB receiver (2.4MHz digital radio technology) included
  • Keyboard operation distance above to 10 Meter
  • Key Layout: 126 key extended keyboard with function, number pad and media buttons
  • Dimensions: 17.5" x 5.3" x 0.6" (LxWxH)
  • Weight: 11.3 oz.
  • Temperature Range: 32°F to 175°F
  • Sealed, waterproof, immersable (do not immerse USB receiver)
  • Flexible one-piece silicone membrane switch assembly with cord
  • Extreme vibration resistant
  • All our flexible wireless keyboard and mice have the CE, FCC and RoHS certifications.
  • One Year Warranty
  • Electronic data: +3V *Operating mode: <12mA @ 3V
  • Standby mode: <7mA @ 3V
  • Sleep mode: <1.5mA @ 3V

Unbeatable Cleanliness, Comfort and Freedom

  • Wireless!
  • Washable Molded Silicone One-piece Design
    Completely sealed; lets you wash fully under running water or use in wet areas.
  • Spill and Mess-proof – no gaps or openings
    Let’s you get messy and be creative without worrying about damaging your keyboard – it keeps on working! Fantastic for kitchens restaurants, personal office use.
  • Easy to disinfect
    Can withstand being immersed in antibacterial solutions and rinsed under a tap to reduce the spread of germs. Ideal for medical offices or laboratories schools.

Performance You Never Expected

  • Soft and Flexible Silicone
    The most comfortable keyboard you’ve ever touched – with silent keystrokes.
  • Compact - Saves Valuable Desk Space
    126 keys with 10-key numeric pad, 12 one-touch function keys and media buttons give you fast, efficient control over e-mail, internet and multimedia applications.
  • Uniquely Portable
    Can be folded or rolled up and stuffed in a bag for travel or use with a laptop.
  • Unparalleled Durability
    Silicone rubber stretches and flexes without tearing, creasing or cracking.

Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can BYoCK: "Bring Your Own Clean Keyboard" anywhere you type with liquids, food or dirt - or simply want to avoid germs!

Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number KBWKFW126
Product Name Washable Full-Size Wireless Keyboard w/Media Buttons
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKG-105-IP68-BLACK-USB, TKG 105 Key IP68 Black (USB) -  - Advantech
Specs
Applications Medical
Additional Features Split/contoured keyboard design, wrist rest or other ergonomic features
View Details
Keyboards - 8418333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection Cable
Interface USB; Usb
View Details
Waterproof Full-Travel Keyboard - White - EKFT-108 - WETKEYS, LLC
Specs
Applications Commercial
Interface USB
Key Layout Qwerty; US-Std
View Details