WETKEYS, LLC Washable Full-size Backlit Keyboard USB/PS2 KBWKFC109L

Description
Unbeatable Cleanliness, Comfort and Freedom Washable Molded Silicone One-piece Design Completely sealed; lets you wash fully under running water or use in wet areas. Spill and Mess-proof – no gaps or openings Let’s you get messy and be creative without worrying about damaging your keyboard – it keeps on working! Fantastic for kitchens restaurants, personaloffice use. Easy to disinfect Can withstand being immersed in antibacterial solutions and rinsed under a tap to reduce the spread of germs. Ideal for medical offices or laboratories schools. Performance You Never Expected Soft and Flexible Silicone The most comfortable keyboard you’ve ever touched – with silent keystrokes. Compact - Saves Valuable Desk Space 109 keys with 10-key numeric pad plus 12 one-touch function keys give you fast, efficient control over e-mail, internet and multimedia applications. Uniquely Portable Can be folded or rolled up and stuffed in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber stretches and flexes without tearing, creasing or cracking. Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can BYoCK: "Bring Your Own Clean Keyboard" anywhere you type with liquids, food or dirt - or simply want to avoid germs! Compatible with Windows 7, Vista, XP or later and MAC Fluorescent backlight for use in low-light conditions USB with a PS/2 adapter included Key Layout: 109 key extended keyboard with function and number pad LED lights for Caps Lock, Num Lock and Scroll Lock Dimensions: 17.5" x 5.3" x 0.5" (LxWxH) Weight: 12 oz. Temperature Range: 32°F to 175°F Sealed, waterproof, immersable (do not immerse USB connector) Flexible one-piece silicone membrane switch assembly with cord Extreme vibration resistant One Year Warranty
Description
Unbeatable Cleanliness, Comfort and Freedom Washable Molded Silicone One-piece Design Completely sealed; lets you wash fully under running water or use in wet areas. Spill and Mess-proof – no gaps or openings Let’s you get messy and be creative without worrying about damaging your keyboard – it keeps on working! Fantastic for kitchens restaurants, personaloffice use. Easy to disinfect Can withstand being immersed in antibacterial solutions and rinsed under a tap to reduce the spread of germs. Ideal for medical offices or laboratories schools. Performance You Never Expected Soft and Flexible Silicone The most comfortable keyboard you’ve ever touched – with silent keystrokes. Compact - Saves Valuable Desk Space 109 keys with 10-key numeric pad plus 12 one-touch function keys give you fast, efficient control over e-mail, internet and multimedia applications. Uniquely Portable Can be folded or rolled up and stuffed in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber stretches and flexes without tearing, creasing or cracking. Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can BYoCK: "Bring Your Own Clean Keyboard" anywhere you type with liquids, food or dirt - or simply want to avoid germs! Compatible with Windows 7, Vista, XP or later and MAC Fluorescent backlight for use in low-light conditions USB with a PS/2 adapter included Key Layout: 109 key extended keyboard with function and number pad LED lights for Caps Lock, Num Lock and Scroll Lock Dimensions: 17.5" x 5.3" x 0.5" (LxWxH) Weight: 12 oz. Temperature Range: 32°F to 175°F Sealed, waterproof, immersable (do not immerse USB connector) Flexible one-piece silicone membrane switch assembly with cord Extreme vibration resistant One Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Washable Full-size Backlit Keyboard USB/PS2 - KBWKFC109L - WETKEYS, LLC
Atlanta, GA, USA
Washable Full-size Backlit Keyboard USB/PS2
KBWKFC109L
Washable Full-size Backlit Keyboard USB/PS2 KBWKFC109L
Unbeatable Cleanliness, Comfort and Freedom Washable Molded Silicone One-piece Design Completely sealed; lets you wash fully under running water or use in wet areas. Spill and Mess-proof – no gaps or openings Let’s you get messy and be creative without worrying about damaging your keyboard – it keeps on working! Fantastic for kitchens restaurants, personaloffice use. Easy to disinfect Can withstand being immersed in antibacterial solutions and rinsed under a tap to reduce the spread of germs. Ideal for medical offices or laboratories schools. Performance You Never Expected Soft and Flexible Silicone The most comfortable keyboard you’ve ever touched – with silent keystrokes. Compact - Saves Valuable Desk Space 109 keys with 10-key numeric pad plus 12 one-touch function keys give you fast, efficient control over e-mail, internet and multimedia applications. Uniquely Portable Can be folded or rolled up and stuffed in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber stretches and flexes without tearing, creasing or cracking. Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can BYoCK: "Bring Your Own Clean Keyboard" anywhere you type with liquids, food or dirt - or simply want to avoid germs! Compatible with Windows 7, Vista, XP or later and MAC Fluorescent backlight for use in low-light conditions USB with a PS/2 adapter included Key Layout: 109 key extended keyboard with function and number pad LED lights for Caps Lock, Num Lock and Scroll Lock Dimensions: 17.5" x 5.3" x 0.5" (LxWxH) Weight: 12 oz. Temperature Range: 32°F to 175°F Sealed, waterproof, immersable (do not immerse USB connector) Flexible one-piece silicone membrane switch assembly with cord Extreme vibration resistant One Year Warranty

Unbeatable Cleanliness, Comfort and Freedom

  • Washable Molded Silicone One-piece Design
    Completely sealed; lets you wash fully under running water or use in wet areas.
  • Spill and Mess-proof – no gaps or openings
    Let’s you get messy and be creative without worrying about damaging your keyboard – it keeps on working! Fantastic for kitchens restaurants, personaloffice use.
  • Easy to disinfect
    Can withstand being immersed in antibacterial solutions and rinsed under a tap to reduce the spread of germs. Ideal for medical offices or laboratories schools.

Performance You Never Expected

  • Soft and Flexible Silicone
    The most comfortable keyboard you’ve ever touched – with silent keystrokes.
  • Compact - Saves Valuable Desk Space
    109 keys with 10-key numeric pad plus 12 one-touch function keys give you fast, efficient control over e-mail, internet and multimedia applications.
  • Uniquely Portable
    Can be folded or rolled up and stuffed in a bag for travel or use with a laptop.
  • Unparalleled Durability
    Silicone rubber stretches and flexes without tearing, creasing or cracking.

Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can BYoCK: "Bring Your Own Clean Keyboard" anywhere you type with liquids, food or dirt - or simply want to avoid germs!


  • Compatible with Windows 7, Vista, XP or later and MAC
  • Fluorescent backlight for use in low-light conditions
  • USB with a PS/2 adapter included
  • Key Layout: 109 key extended keyboard with function and number pad
  • LED lights for Caps Lock, Num Lock and Scroll Lock
  • Dimensions: 17.5" x 5.3" x 0.5" (LxWxH)
  • Weight: 12 oz.
  • Temperature Range: 32°F to 175°F
  • Sealed, waterproof, immersable (do not immerse USB connector)
  • Flexible one-piece silicone membrane switch assembly with cord
  • Extreme vibration resistant
  • One Year Warranty
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number KBWKFC109L
Product Name Washable Full-size Backlit Keyboard USB/PS2
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 2802392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB
View Details
keywi HeavyBoard -  - Hoffmann + Krippner Inc.
Hoffmann + Krippner Inc.
View Details