WETKEYS, LLC Silver Blue Wireless iPad Keyboard with Luxury Case S76BWC

Description
Seal Shield's new SILVER BLUE™ Wireless iPad Keyboard with Luxury Case Bluetooth® Wireless v2.0 The S76BWC is an iPad compatible mini keyboard with the added convenience of a handsome and protective leather case that doubles as a monitor stand. Its fully sealed silicone keys are resistant to dirt, debris and water, so it can be easily wiped with medical-grade cleaning agents and withstand regular cleaning procedures to help reduce cross-contamination when using an iPad in hospital, dental or medical applications. • Bluetooth® Wireless v2.0 • Spill-proof, Silicone Keyboard with Small Footprint, 76-Key Layout • Silver Seal™ Protection (Antimicrobial Silicone Reduces Microbial Growth on Product Surfaces) • Durable and Safe Silicone Material • Ergonomic Comfort with Integrated Wrist Rest and Multi-position Convenience • Executive Style, Top Grade, Luxury, Black Folio Case for iPad • Designed for iPad. Compatible with Mac, Windows, Linux, iPad, iPhone 4G, and iPhone 3GS with IOS4 • Built in Lithium Battery with 100-Day Standby - USB Charging Cable Included • Exterior Case Dimensions: 9.88"w x 7.75"d x 1.25"thk • Keyboard Dimensions: 9.25"w x 5.25"d x 0.25"thk
Description
Seal Shield's new SILVER BLUE™ Wireless iPad Keyboard with Luxury Case Bluetooth® Wireless v2.0 The S76BWC is an iPad compatible mini keyboard with the added convenience of a handsome and protective leather case that doubles as a monitor stand. Its fully sealed silicone keys are resistant to dirt, debris and water, so it can be easily wiped with medical-grade cleaning agents and withstand regular cleaning procedures to help reduce cross-contamination when using an iPad in hospital, dental or medical applications. • Bluetooth® Wireless v2.0 • Spill-proof, Silicone Keyboard with Small Footprint, 76-Key Layout • Silver Seal™ Protection (Antimicrobial Silicone Reduces Microbial Growth on Product Surfaces) • Durable and Safe Silicone Material • Ergonomic Comfort with Integrated Wrist Rest and Multi-position Convenience • Executive Style, Top Grade, Luxury, Black Folio Case for iPad • Designed for iPad. Compatible with Mac, Windows, Linux, iPad, iPhone 4G, and iPhone 3GS with IOS4 • Built in Lithium Battery with 100-Day Standby - USB Charging Cable Included • Exterior Case Dimensions: 9.88"w x 7.75"d x 1.25"thk • Keyboard Dimensions: 9.25"w x 5.25"d x 0.25"thk

Suppliers

Company
Product
Description
Supplier Links
Silver Blue Wireless iPad Keyboard with Luxury Case - S76BWC - WETKEYS, LLC
Atlanta, GA, USA
Silver Blue Wireless iPad Keyboard with Luxury Case
S76BWC
Silver Blue Wireless iPad Keyboard with Luxury Case S76BWC
Seal Shield's new SILVER BLUE™ Wireless iPad Keyboard with Luxury Case Bluetooth® Wireless v2.0 The S76BWC is an iPad compatible mini keyboard with the added convenience of a handsome and protective leather case that doubles as a monitor stand. Its fully sealed silicone keys are resistant to dirt, debris and water, so it can be easily wiped with medical-grade cleaning agents and withstand regular cleaning procedures to help reduce cross-contamination when using an iPad in hospital, dental or medical applications. • Bluetooth® Wireless v2.0 • Spill-proof, Silicone Keyboard with Small Footprint, 76-Key Layout • Silver Seal™ Protection (Antimicrobial Silicone Reduces Microbial Growth on Product Surfaces) • Durable and Safe Silicone Material • Ergonomic Comfort with Integrated Wrist Rest and Multi-position Convenience • Executive Style, Top Grade, Luxury, Black Folio Case for iPad • Designed for iPad. Compatible with Mac, Windows, Linux, iPad, iPhone 4G, and iPhone 3GS with IOS4 • Built in Lithium Battery with 100-Day Standby - USB Charging Cable Included • Exterior Case Dimensions: 9.88"w x 7.75"d x 1.25"thk • Keyboard Dimensions: 9.25"w x 5.25"d x 0.25"thk

Seal Shield's new SILVER BLUE™ Wireless iPad Keyboard with Luxury Case
Bluetooth® Wireless v2.0
The S76BWC is an iPad compatible mini keyboard with the added convenience of a handsome and protective leather case that doubles as a monitor stand. Its fully sealed silicone keys are resistant to dirt, debris and water, so it can be easily wiped with medical-grade cleaning agents and withstand regular cleaning procedures to help reduce cross-contamination when using an iPad in hospital, dental or medical applications.
• Bluetooth® Wireless v2.0
• Spill-proof, Silicone Keyboard with Small Footprint, 76-Key Layout
• Silver Seal™ Protection (Antimicrobial Silicone Reduces Microbial Growth on Product Surfaces)
• Durable and Safe Silicone Material
• Ergonomic Comfort with Integrated Wrist Rest and Multi-position Convenience
• Executive Style, Top Grade, Luxury, Black Folio Case for iPad
• Designed for iPad. Compatible with Mac, Windows, Linux, iPad, iPhone 4G, and iPhone 3GS with IOS4
• Built in Lithium Battery with 100-Day Standby - USB Charging Cable Included
• Exterior Case Dimensions: 9.88"w x 7.75"d x 1.25"thk
• Keyboard Dimensions: 9.25"w x 5.25"d x 0.25"thk

Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number S76BWC
Product Name Silver Blue Wireless iPad Keyboard with Luxury Case
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKG-105-IP68-BLACK-USB, TKG 105 Key IP68 Black (USB) -  - Advantech
Specs
Applications Medical
Additional Features Split/contoured keyboard design, wrist rest or other ergonomic features
View Details
Keyboards - 8418421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Industrial; Medical; Medical
Connection Cable
Interface USB; Usb
View Details