WETKEYS, LLC Compact Backlit Industrial Keyboard USB SLK-77-USB

Description
The compact SLK-77 keyboard is an ultra-small-footprin t backlit keyboard with full functionality that meets harsh use standards. It features a full QWERTY keyboard layout, 12 function keys, red LED backlighting with an on/off key in a fully sealed, waterproof, heavy-duty ABS case measuring only 9.27" wide x 3.87" deep. The SLK-77 is designed to meet NEMA 4X specifications with a completely sealed industrial silicone rubber keypad that's comfortable to use yet can withstand the dirt, dust water and corrosives that often exist in harsh manufacturing and industrial computing workstations. It's a perfect fit for portable, kiosk or mobile computing needs where space is tight and long-term reliability is required. This illuminated keyboard uses red LED backlighting that won't impair visibility when used at night in vehicles or boats and marine applications. Black, USB Features and Benefits 9.27" x 3.87" x 0.90" (w-h-d) 12 Function Keys Full QWERTY Key Layout Lightweight ABS Polycarbonate Case Optional Mounting Holes Available (SLK-77-M) USB (PS/2 configuration available)
Description
The compact SLK-77 keyboard is an ultra-small-footprin t backlit keyboard with full functionality that meets harsh use standards. It features a full QWERTY keyboard layout, 12 function keys, red LED backlighting with an on/off key in a fully sealed, waterproof, heavy-duty ABS case measuring only 9.27" wide x 3.87" deep. The SLK-77 is designed to meet NEMA 4X specifications with a completely sealed industrial silicone rubber keypad that's comfortable to use yet can withstand the dirt, dust water and corrosives that often exist in harsh manufacturing and industrial computing workstations. It's a perfect fit for portable, kiosk or mobile computing needs where space is tight and long-term reliability is required. This illuminated keyboard uses red LED backlighting that won't impair visibility when used at night in vehicles or boats and marine applications. Black, USB Features and Benefits 9.27" x 3.87" x 0.90" (w-h-d) 12 Function Keys Full QWERTY Key Layout Lightweight ABS Polycarbonate Case Optional Mounting Holes Available (SLK-77-M) USB (PS/2 configuration available)

Suppliers

Company
Product
Description
Supplier Links
Compact Backlit Industrial Keyboard USB - SLK-77-USB - WETKEYS, LLC
Atlanta, GA, USA
Compact Backlit Industrial Keyboard USB
SLK-77-USB
Compact Backlit Industrial Keyboard USB SLK-77-USB
The compact SLK-77 keyboard is an ultra-small-footprin t backlit keyboard with full functionality that meets harsh use standards. It features a full QWERTY keyboard layout, 12 function keys, red LED backlighting with an on/off key in a fully sealed, waterproof, heavy-duty ABS case measuring only 9.27" wide x 3.87" deep. The SLK-77 is designed to meet NEMA 4X specifications with a completely sealed industrial silicone rubber keypad that's comfortable to use yet can withstand the dirt, dust water and corrosives that often exist in harsh manufacturing and industrial computing workstations. It's a perfect fit for portable, kiosk or mobile computing needs where space is tight and long-term reliability is required. This illuminated keyboard uses red LED backlighting that won't impair visibility when used at night in vehicles or boats and marine applications. Black, USB Features and Benefits 9.27" x 3.87" x 0.90" (w-h-d) 12 Function Keys Full QWERTY Key Layout Lightweight ABS Polycarbonate Case Optional Mounting Holes Available (SLK-77-M) USB (PS/2 configuration available)

The compact SLK-77 keyboard is an ultra-small-footprint backlit keyboard with full functionality that meets harsh use standards. It features a full QWERTY keyboard layout, 12 function keys, red LED backlighting with an on/off key in a fully sealed, waterproof, heavy-duty ABS case measuring only 9.27" wide x 3.87" deep. The SLK-77 is designed to meet NEMA 4X specifications with a completely sealed industrial silicone rubber keypad that's comfortable to use yet can withstand the dirt, dust water and corrosives that often exist in harsh manufacturing and industrial computing workstations. It's a perfect fit for portable, kiosk or mobile computing needs where space is tight and long-term reliability is required. This illuminated keyboard uses red LED backlighting that won't impair visibility when used at night in vehicles or boats and marine applications. Black, USB

Features and Benefits

  • 9.27" x 3.87" x 0.90" (w-h-d)
  • 12 Function Keys
  • Full QWERTY Key Layout
  • Lightweight ABS Polycarbonate Case
  • Optional Mounting Holes Available (SLK-77-M)
  • USB (PS/2 configuration available)
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number SLK-77-USB
Product Name Compact Backlit Industrial Keyboard USB
Applications Commercial
Interface USB
Key Layout Qwerty; US-Std
Industry or Agency Rating NEMA 4, 4X
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 1369674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Trackball
Additional Features Trackball / Trackerball
Connection Cable
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details