WETKEYS, LLC SEAL PUP Mini Waterproof Keyboard and Pointing Device S86P

Description
100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute. Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) Quick ConnectTM cable makes connecting a snap! Seal CapTM (Patent Pending) protects Gold-Plated USB connector Built-in Seal PointTM pointing device with mouse functionality Plug-and-Play installation UV-reinforced printing resist fading Family Friendly — durable and safe
Description
100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute. Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) Quick ConnectTM cable makes connecting a snap! Seal CapTM (Patent Pending) protects Gold-Plated USB connector Built-in Seal PointTM pointing device with mouse functionality Plug-and-Play installation UV-reinforced printing resist fading Family Friendly — durable and safe

Suppliers

Company
Product
Description
Supplier Links
SEAL PUP Mini Waterproof Keyboard and Pointing Device - S86P - WETKEYS, LLC
Atlanta, GA, USA
SEAL PUP Mini Waterproof Keyboard and Pointing Device
S86P
SEAL PUP Mini Waterproof Keyboard and Pointing Device S86P
100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute. Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) Quick ConnectTM cable makes connecting a snap! Seal CapTM (Patent Pending) protects Gold-Plated USB connector Built-in Seal PointTM pointing device with mouse functionality Plug-and-Play installation UV-reinforced printing resist fading Family Friendly — durable and safe

100% Waterproof — Guaranteed
Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty.
100% Spillproof
Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use.
Silver SealTM Protection
Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective.
Rugged and Durable
Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade.
Dishwasher Safe
Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again.
Good Housekeeping Seal of Approval
Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.

Features & Benefits

  • Dishwasher Safe for easy cleaning
  • 100% Waterproof Guaranteed — 2-Year Limited Warranty
  • Silver SealTM Protection (antimicrobial plastic reduces bacteria growth)
  • Quick ConnectTM cable makes connecting a snap!
  • Seal CapTM (Patent Pending) protects Gold-Plated USB connector
  • Built-in Seal PointTM pointing device with mouse functionality
  • Plug-and-Play installation
  • UV-reinforced printing resist fading
  • Family Friendly — durable and safe
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number S86P
Product Name SEAL PUP Mini Waterproof Keyboard and Pointing Device
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 2842757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Touchpad
Additional Features Touchpad
Connection Cable
View Details
 - 96668 - Verbatim Corporation
Verbatim Corporation
Specs
Applications Commercial
Additional Features Speaker or buzzer alarm
Mounting Desktop keyboard
View Details