WETKEYS, LLC 12" Waterproof Keyboard w/Touch and Numeric Pads SLIMCTN

Description
Perfect for tight spaces, this slim silhouette features superior tactile feedback and a sealed rigid body that stands up to rigorous cleanings. With no mechanical parts to fail or replace, performance and reliability are unparalleled. Users experience a comfortable keystroke, even while wearing gloves. The tough, washable construction is ideal for enhancing patient safety and infection control. And the click-free keyboard is appealing for areas where noise is undesirable. With a central integrated touch pad that provides ergonomic benefits for both left- and right-handed users, the Slim Cool + has it all. No mouse needed! Both the Slim Cool and Slim Cool + are compatible with standard keyboard layouts. And both can be equipped with our magnetic attachment system, 3-way backlights and smart cable option. Features & Benefits 12” keyboard Sealed silicone design for dust-free, contaminant-free and water-resistant use Cleans with soap & water, disinfectants or 10% bleach No mechanical parts to minimize failures Tactile feedback similar to standard keyboard USB or PS2 1U keyboard tray Limited Lifetime Warranty
Description
Perfect for tight spaces, this slim silhouette features superior tactile feedback and a sealed rigid body that stands up to rigorous cleanings. With no mechanical parts to fail or replace, performance and reliability are unparalleled. Users experience a comfortable keystroke, even while wearing gloves. The tough, washable construction is ideal for enhancing patient safety and infection control. And the click-free keyboard is appealing for areas where noise is undesirable. With a central integrated touch pad that provides ergonomic benefits for both left- and right-handed users, the Slim Cool + has it all. No mouse needed! Both the Slim Cool and Slim Cool + are compatible with standard keyboard layouts. And both can be equipped with our magnetic attachment system, 3-way backlights and smart cable option. Features & Benefits 12” keyboard Sealed silicone design for dust-free, contaminant-free and water-resistant use Cleans with soap & water, disinfectants or 10% bleach No mechanical parts to minimize failures Tactile feedback similar to standard keyboard USB or PS2 1U keyboard tray Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
12" Waterproof Keyboard w/Touch and Numeric Pads - SLIMCTN - WETKEYS, LLC
Atlanta, GA, USA
12" Waterproof Keyboard w/Touch and Numeric Pads
SLIMCTN
12" Waterproof Keyboard w/Touch and Numeric Pads SLIMCTN
Perfect for tight spaces, this slim silhouette features superior tactile feedback and a sealed rigid body that stands up to rigorous cleanings. With no mechanical parts to fail or replace, performance and reliability are unparalleled. Users experience a comfortable keystroke, even while wearing gloves. The tough, washable construction is ideal for enhancing patient safety and infection control. And the click-free keyboard is appealing for areas where noise is undesirable. With a central integrated touch pad that provides ergonomic benefits for both left- and right-handed users, the Slim Cool + has it all. No mouse needed! Both the Slim Cool and Slim Cool + are compatible with standard keyboard layouts. And both can be equipped with our magnetic attachment system, 3-way backlights and smart cable option. Features & Benefits 12” keyboard Sealed silicone design for dust-free, contaminant-free and water-resistant use Cleans with soap & water, disinfectants or 10% bleach No mechanical parts to minimize failures Tactile feedback similar to standard keyboard USB or PS2 1U keyboard tray Limited Lifetime Warranty

Perfect for tight spaces, this slim silhouette features superior tactile feedback and a sealed rigid body that stands up to rigorous cleanings. With no mechanical parts to fail or replace, performance and reliability are unparalleled. Users experience a comfortable keystroke, even while wearing gloves. The tough, washable construction is ideal for enhancing patient safety and infection control. And the click-free keyboard is appealing for areas where noise is undesirable. With a central integrated touch pad that provides ergonomic benefits for both left- and right-handed users, the Slim Cool + has it all. No mouse needed! Both the Slim Cool and Slim Cool + are compatible with standard keyboard layouts. And both can be equipped with our magnetic attachment system, 3-way backlights and smart cable option.

Features & Benefits

  • 12” keyboard
  • Sealed silicone design for dust-free,
    contaminant-free and water-resistant use
  • Cleans with soap & water, disinfectants or 10% bleach
  • No mechanical parts to minimize failures
  • Tactile feedback similar to standard keyboard
  • USB or PS2
  • 1U keyboard tray
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number SLIMCTN
Product Name 12" Waterproof Keyboard w/Touch and Numeric Pads
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 2842826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Vision Impairment
Connection Cable
Interface USB; USB
View Details
keywi MediBoard -  - Hoffmann + Krippner Inc.
Hoffmann + Krippner Inc.
View Details