WETKEYS, LLC SEAL GLOW Backlit Silicone Keyboard - (USB) S106G

Description
100% Waterproof — Guaranteed Seal ShieldTM waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal ShieldTM products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal ShieldTM can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal ShieldTM product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal ShieldTM products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal ShieldTM products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute. Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Quick ConnectTM cable makes connecting a snap! Seal CapTM (Patent Pending) protects Gold-Plated USB connector Plug-and-Play installation UV-Reinforced Printing resists fading Folds for easy transport Family Friendly — Durable and Safe Patent Pending
Description
100% Waterproof — Guaranteed Seal ShieldTM waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal ShieldTM products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal ShieldTM can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal ShieldTM product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal ShieldTM products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal ShieldTM products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute. Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Quick ConnectTM cable makes connecting a snap! Seal CapTM (Patent Pending) protects Gold-Plated USB connector Plug-and-Play installation UV-Reinforced Printing resists fading Folds for easy transport Family Friendly — Durable and Safe Patent Pending

Suppliers

Company
Product
Description
Supplier Links
SEAL GLOW Backlit Silicone Keyboard - (USB) - S106G - WETKEYS, LLC
Atlanta, GA, USA
SEAL GLOW Backlit Silicone Keyboard - (USB)
S106G
SEAL GLOW Backlit Silicone Keyboard - (USB) S106G
100% Waterproof — Guaranteed Seal ShieldTM waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal ShieldTM products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal ShieldTM can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal ShieldTM product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal ShieldTM products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal ShieldTM products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute. Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Quick ConnectTM cable makes connecting a snap! Seal CapTM (Patent Pending) protects Gold-Plated USB connector Plug-and-Play installation UV-Reinforced Printing resists fading Folds for easy transport Family Friendly — Durable and Safe Patent Pending

100% Waterproof — Guaranteed
Seal ShieldTM waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal ShieldTM products are rugged and safe and are backed by a 2-Year Limited Warranty.
100% Spillproof
Accidents happen. Small spills, big spills, even complete submersion — Seal ShieldTM can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal ShieldTM product comes out clean and ready to use.
Silver SealTM Protection
Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective.
Rugged and Durable
Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade.
Dishwasher Safe
Seal ShieldTM products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again.
Good Housekeeping Seal of Approval
Seal ShieldTM products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.

Features & Benefits

  • Dishwasher Safe for easy cleaning
  • 100% Waterproof Guaranteed — 2-Year Limited Warranty
  • Quick ConnectTM cable makes connecting a snap!
  • Seal CapTM (Patent Pending) protects Gold-Plated USB connector
  • Plug-and-Play installation
  • UV-Reinforced Printing resists fading
  • Folds for easy transport
  • Family Friendly — Durable and Safe
  • Patent Pending
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number S106G
Product Name SEAL GLOW Backlit Silicone Keyboard - (USB)
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Keyboards - 163496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection IR or other wireless connection
Interface Bluetooth
View Details
Full-Travel Keyboard -  - Interface Displays & Controls
Interface Displays & Controls
Specs
Applications Military
Additional Features Pointing stick, joystick or pointer button (optional feature); Trackball / Trackerball (optional feature); Illuminated keyboard (optional feature)
Mounting Panel mounted
View Details