WETKEYS, LLC Backlit Medical Keyboard | EKB-106-W - White EKB-106-W

Description
The EKB-106-W medical-grade keyboard is completely sealed and seamless to provide IP67 protection. Ideal for working in low-light areas, the keyboard is backlit with blue LED lighting. Resistant to splashing, hose-directed or being submerged in water, the EKB-106-W can be effectively sanitized with any hospital-grade solution, or in a dishwasher (EconoShield™ USB cover included). The sealed silicone design also eliminates downtime due to clogged keys caused by airborne dust and debris. The EKB-106-W is also available in black (EKB-106). Features & Benefits Fully sealed, IP67 case • Number pad • 106 keys, including 12 function keys Windows and Linux-compatible USB interface
Description
The EKB-106-W medical-grade keyboard is completely sealed and seamless to provide IP67 protection. Ideal for working in low-light areas, the keyboard is backlit with blue LED lighting. Resistant to splashing, hose-directed or being submerged in water, the EKB-106-W can be effectively sanitized with any hospital-grade solution, or in a dishwasher (EconoShield™ USB cover included). The sealed silicone design also eliminates downtime due to clogged keys caused by airborne dust and debris. The EKB-106-W is also available in black (EKB-106). Features & Benefits Fully sealed, IP67 case • Number pad • 106 keys, including 12 function keys Windows and Linux-compatible USB interface

Suppliers

Company
Product
Description
Supplier Links
Backlit Medical Keyboard | EKB-106-W - White - EKB-106-W - WETKEYS, LLC
Atlanta, GA, USA
Backlit Medical Keyboard | EKB-106-W - White
EKB-106-W
Backlit Medical Keyboard | EKB-106-W - White EKB-106-W
The EKB-106-W medical-grade keyboard is completely sealed and seamless to provide IP67 protection. Ideal for working in low-light areas, the keyboard is backlit with blue LED lighting. Resistant to splashing, hose-directed or being submerged in water, the EKB-106-W can be effectively sanitized with any hospital-grade solution, or in a dishwasher (EconoShield™ USB cover included). The sealed silicone design also eliminates downtime due to clogged keys caused by airborne dust and debris. The EKB-106-W is also available in black (EKB-106). Features & Benefits Fully sealed, IP67 case • Number pad • 106 keys, including 12 function keys Windows and Linux-compatible USB interface

The EKB-106-W medical-grade keyboard is completely sealed and seamless to provide IP67 protection. Ideal for working in low-light areas, the keyboard is backlit with blue LED lighting. Resistant to splashing, hose-directed or being submerged in water, the EKB-106-W can be effectively sanitized with any hospital-grade solution, or in a dishwasher (EconoShield™ USB cover included). The sealed silicone design also eliminates downtime due to clogged keys caused by airborne dust and debris. The EKB-106-W is also available in black (EKB-106).

Features & Benefits

  • Fully sealed, IP67 case
  • • Number pad
  • • 106 keys, including 12 function keys
  • Windows and Linux-compatible USB interface
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number EKB-106-W
Product Name Backlit Medical Keyboard | EKB-106-W - White
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKS-105c-TB38-FP-4HE-USB, TKS 105 Key IP65 Trackball 38mm Front Panel Embedded 4RU (USB) - XKB-I105B-E4U5U-I1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball
Mounting Panel mounted; Rack drawer or rack mounted
View Details
Keyboards - 2842742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; PS2, USB
View Details
keywi MediBoard -  - Hoffmann + Krippner Inc.
Hoffmann + Krippner Inc.
View Details