WETKEYS, LLC Medical Keyboard with Pointer EK-108-P

Description
Econo-Key’s EK-108-P is a full-size keyboard with the added convenience of a built-in mouse. Designed in a fully sealed, IP-67-rated case for rugged use, the EK-108-P is ideal for environments ranging from manufacturing to material handling to medical.. Its large numeric pad allows for easy data entry, while its built-in pointer located under the space bar eliminates the need for an external mouse. Features & Benefits Fully sealed, IP67 case • Number pad • 108 keys, including 12 function keys Windows and Linux-compatible USB interface
Description
Econo-Key’s EK-108-P is a full-size keyboard with the added convenience of a built-in mouse. Designed in a fully sealed, IP-67-rated case for rugged use, the EK-108-P is ideal for environments ranging from manufacturing to material handling to medical.. Its large numeric pad allows for easy data entry, while its built-in pointer located under the space bar eliminates the need for an external mouse. Features & Benefits Fully sealed, IP67 case • Number pad • 108 keys, including 12 function keys Windows and Linux-compatible USB interface

Suppliers

Company
Product
Description
Supplier Links
Medical Keyboard with Pointer - EK-108-P - WETKEYS, LLC
Atlanta, GA, USA
Medical Keyboard with Pointer
EK-108-P
Medical Keyboard with Pointer EK-108-P
Econo-Key’s EK-108-P is a full-size keyboard with the added convenience of a built-in mouse. Designed in a fully sealed, IP-67-rated case for rugged use, the EK-108-P is ideal for environments ranging from manufacturing to material handling to medical.. Its large numeric pad allows for easy data entry, while its built-in pointer located under the space bar eliminates the need for an external mouse. Features & Benefits Fully sealed, IP67 case • Number pad • 108 keys, including 12 function keys Windows and Linux-compatible USB interface

Econo-Key’s EK-108-P is a full-size keyboard with the added convenience of a built-in mouse.
Designed in a fully sealed, IP-67-rated case for rugged use, the EK-108-P is ideal for environments ranging from manufacturing to material handling to medical..
Its large numeric pad allows for easy data entry, while its built-in pointer located under the space bar eliminates the need for an external mouse.

Features & Benefits

  • Fully sealed, IP67 case
  • • Number pad
  • • 108 keys, including 12 function keys
  • Windows and Linux-compatible USB interface
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number EK-108-P
Product Name Medical Keyboard with Pointer
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 2842766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Touchpad
Additional Features Touchpad
Connection Cable
View Details
Keyboard - 13490-719 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Applications Commercial
Mounting Desktop keyboard
Total Keys 104
View Details