WETKEYS, LLC 10 Pack - Washable Notebook-size Keyboards USB/PS2 VP10KBWKFC85

Description
WETKEYS introduces our new washable flexible keyboard Value Packs. Each Value Pack contains 10 Black OR 10 Cool Gray keyboards.You SAVE more than 50% off the regular retail price. These prepackaged keyboard Value Packs are perfect for manufacturing, doctor and dentist offices, food processing plants and any other environment that has multiple work stations that need frequent cleaning or have quick patient turn around times. Purchase a Value Pack of 10 keyboards and you will always have a backup for those unforeseen circumstances! Bulk packaging, 10 per box. Performance You Never Expected The most comfortable keyboard you’ve ever touched – with silent keystrokes. 85 keys with 12 one-touch function keys to give you fast, efficient control over e-mail, internet and multimedia applications. (no 10-key numeric pad). Uniquely Portable Can be folded or rolled up and stuffed in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber stretches and flexes without tearing, creasing or cracking. Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can BYoCK: "Bring Your Own Clean Keyboard" anywhere you type with liquids, food or dirt - or simply want to avoid germs! Compatible with Windows 95, 98, ME, 2000, XP, Vista & MAC USB with a PS/2 adapter included Key Layout: 85 key compact keyboard with 12 function keys LED light for Caps Lock Dimensions: 13.7" x 5.3" x 0.5" (LxWxH) Weight: 7 oz. Temperature Range: 32°F to 175°F Sealed, waterproof, immersable (do not immerse USB connector) Flexible one-piece silicone membrane switch assembly with cord Extreme vibration resistant One Year Warranty
Description
WETKEYS introduces our new washable flexible keyboard Value Packs. Each Value Pack contains 10 Black OR 10 Cool Gray keyboards.You SAVE more than 50% off the regular retail price. These prepackaged keyboard Value Packs are perfect for manufacturing, doctor and dentist offices, food processing plants and any other environment that has multiple work stations that need frequent cleaning or have quick patient turn around times. Purchase a Value Pack of 10 keyboards and you will always have a backup for those unforeseen circumstances! Bulk packaging, 10 per box. Performance You Never Expected The most comfortable keyboard you’ve ever touched – with silent keystrokes. 85 keys with 12 one-touch function keys to give you fast, efficient control over e-mail, internet and multimedia applications. (no 10-key numeric pad). Uniquely Portable Can be folded or rolled up and stuffed in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber stretches and flexes without tearing, creasing or cracking. Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can BYoCK: "Bring Your Own Clean Keyboard" anywhere you type with liquids, food or dirt - or simply want to avoid germs! Compatible with Windows 95, 98, ME, 2000, XP, Vista & MAC USB with a PS/2 adapter included Key Layout: 85 key compact keyboard with 12 function keys LED light for Caps Lock Dimensions: 13.7" x 5.3" x 0.5" (LxWxH) Weight: 7 oz. Temperature Range: 32°F to 175°F Sealed, waterproof, immersable (do not immerse USB connector) Flexible one-piece silicone membrane switch assembly with cord Extreme vibration resistant One Year Warranty

Suppliers

Company
Product
Description
Supplier Links
10 Pack - Washable Notebook-size Keyboards USB/PS2 - VP10KBWKFC85 - WETKEYS, LLC
Atlanta, GA, USA
10 Pack - Washable Notebook-size Keyboards USB/PS2
VP10KBWKFC85
10 Pack - Washable Notebook-size Keyboards USB/PS2 VP10KBWKFC85
WETKEYS introduces our new washable flexible keyboard Value Packs. Each Value Pack contains 10 Black OR 10 Cool Gray keyboards.You SAVE more than 50% off the regular retail price. These prepackaged keyboard Value Packs are perfect for manufacturing, doctor and dentist offices, food processing plants and any other environment that has multiple work stations that need frequent cleaning or have quick patient turn around times. Purchase a Value Pack of 10 keyboards and you will always have a backup for those unforeseen circumstances! Bulk packaging, 10 per box. Performance You Never Expected The most comfortable keyboard you’ve ever touched – with silent keystrokes. 85 keys with 12 one-touch function keys to give you fast, efficient control over e-mail, internet and multimedia applications. (no 10-key numeric pad). Uniquely Portable Can be folded or rolled up and stuffed in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber stretches and flexes without tearing, creasing or cracking. Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can BYoCK: "Bring Your Own Clean Keyboard" anywhere you type with liquids, food or dirt - or simply want to avoid germs! Compatible with Windows 95, 98, ME, 2000, XP, Vista & MAC USB with a PS/2 adapter included Key Layout: 85 key compact keyboard with 12 function keys LED light for Caps Lock Dimensions: 13.7" x 5.3" x 0.5" (LxWxH) Weight: 7 oz. Temperature Range: 32°F to 175°F Sealed, waterproof, immersable (do not immerse USB connector) Flexible one-piece silicone membrane switch assembly with cord Extreme vibration resistant One Year Warranty

WETKEYS introduces our new washable flexible keyboard Value Packs. Each Value Pack contains 10 Black OR 10 Cool Gray keyboards.You SAVE more than 50% off the regular retail price.

These prepackaged keyboard Value Packs are perfect for manufacturing, doctor and dentist offices, food processing plants and any other environment that has multiple work stations that need frequent cleaning or have quick patient turn around times. Purchase a Value Pack of 10 keyboards and you will always have a backup for those unforeseen circumstances!

Bulk packaging, 10 per box.

Performance You Never Expected

  • The most comfortable keyboard you’ve ever touched – with silent keystrokes.
  • 85 keys with 12 one-touch function keys to give you fast, efficient control over e-mail, internet and multimedia applications. (no 10-key numeric pad).
  • Uniquely Portable
    Can be folded or rolled up and stuffed in a bag for travel or use with a laptop.
  • Unparalleled Durability Silicone rubber stretches and flexes without tearing, creasing or cracking.

Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can BYoCK: "Bring Your Own Clean Keyboard" anywhere you type with liquids, food or dirt - or simply want to avoid germs!


  • Compatible with Windows 95, 98, ME, 2000, XP, Vista & MAC
  • USB with a PS/2 adapter included
  • Key Layout: 85 key compact keyboard with 12 function keys
  • LED light for Caps Lock
  • Dimensions: 13.7" x 5.3" x 0.5" (LxWxH)
  • Weight: 7 oz.
  • Temperature Range: 32°F to 175°F
  • Sealed, waterproof, immersable (do not immerse USB connector)
  • Flexible one-piece silicone membrane switch assembly with cord
  • Extreme vibration resistant
  • One Year Warranty
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number VP10KBWKFC85
Product Name 10 Pack - Washable Notebook-size Keyboards USB/PS2
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 1369673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Trackball
Additional Features Trackball / Trackerball
Connection Cable
View Details
Indukey TKG-105-IP68-BLACK-USB, TKG 105 Key IP68 Black (USB) -  - Advantech
Specs
Applications Medical
Additional Features Split/contoured keyboard design, wrist rest or other ergonomic features
View Details