WETKEYS, LLC Datasheets for Computer Mice and Pointing Devices
Computer mouse and other pointing devices are used to control the screen-based movement of a cursor or icon on a visual computer. This category includes mice, trackballs, and touch pads.
Computer Mice and Pointing Devices: Learn more
| Product Name | Notes |
|---|---|
| 100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and... | |
| Features & Benefits Comfortable, Ergonomic Design Scroll Wheel with Left- and Right-Click Capability Fully sealed IP68 case This product comes in a combo pack. For the EKFT-108-EK-PM-W, click here The... | |
| Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) Available with Gold-Plated USB or PS/2 connector... | |
| Features & Benefits Fully sealed, IP67 case 3-button scrolling with left and right click buttons Compact, space-saving design for comfortable use Compatible with all Windows and Mac operating systems Plug-and-play... | |
| Features & Benefits Fully sealed, IP68 case Two-button scrolling function with left-,middle- and right click buttons Large, ergonomic design for comfortable use Compatible with all Windows and Mac operating systems... | |
| Features and Benefits Washable and Waterproof to IP66 and NEMA4X Sealed body lets you wash and fully clean the mouse. Antibacterial Product Protection Is incorporated in the plastic providing a... | |
| If you like the functionality and convenience of a scroll-wheel mouse, but need it to be waterproof and disinfectable, Man & Machine has the solution.The five-button Mighty Mouse 5 has... | |
| The all new keywi CleanMouse is the safest medical PC mouse available. The 5D optical mouse is perfect for medical and other clean workplaces, such as laboratories, food processing facilities... | |
| Compatible with Windows 98, ME, 2000, XP, Vista, MAC Button Layout: 3-button with optical scroll wheel Dimensions: 4.125" x 2.375" x 1.375" (LxWxH) Weight: 3.9 oz. Storage temperature: -20 to... | |
| Compatible with Windows 98, ME, 2000, XP, Vista, MAC Button Layout: 3-button with optical scroll wheel Dimensions: 5.25" x 3.375" x 1.875" (LxWxH) Weight: 5.2 oz. Storage temperature: -20 to... | |
| Package Content - ScrollSeal® Protected Washable 3 Button Scroll Wheel Optical Mouse - USB to PS/2 Adapter - Installation / User Guide System Requirements - IBM® PC or compatible -... |