WETKEYS, LLC SILVER SURF Multimedia Keyboard - Black (USB) S103

Description
Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver Seal Protection (antimicrobial plastic reduces bacteria growth) Family Friendly — Durable and Safe Plug-and-Play installation Available in Corded or Wireless Version Ergonomic Comfort Ø Multimedia Ready 13 Pre-Programmed Hot Keys Patent Pending SEAL SHIELD ™ S103 SILVER SURF ™ Waterproof Multimedia Keyboard - Washable, Dishwasher Safe and meets NEMA 4X/IP68 specifications. Laser etched, full-travel keys will not fade from washing. Gold-plated USB connector resists corrosion, Silver Seal antimicrobial protection, 13 programmable Multimedia hot keys. 2 year limited warranty. 100% Waterproof — Guaranteed Seal Shield waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield product comes out clean and ready to use. Silver Seal Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.
Description
Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver Seal Protection (antimicrobial plastic reduces bacteria growth) Family Friendly — Durable and Safe Plug-and-Play installation Available in Corded or Wireless Version Ergonomic Comfort Ø Multimedia Ready 13 Pre-Programmed Hot Keys Patent Pending SEAL SHIELD ™ S103 SILVER SURF ™ Waterproof Multimedia Keyboard - Washable, Dishwasher Safe and meets NEMA 4X/IP68 specifications. Laser etched, full-travel keys will not fade from washing. Gold-plated USB connector resists corrosion, Silver Seal antimicrobial protection, 13 programmable Multimedia hot keys. 2 year limited warranty. 100% Waterproof — Guaranteed Seal Shield waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield product comes out clean and ready to use. Silver Seal Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.

Suppliers

Company
Product
Description
Supplier Links
SILVER SURF Multimedia Keyboard - Black (USB) - S103 - WETKEYS, LLC
Atlanta, GA, USA
SILVER SURF Multimedia Keyboard - Black (USB)
S103
SILVER SURF Multimedia Keyboard - Black (USB) S103
Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver Seal Protection (antimicrobial plastic reduces bacteria growth) Family Friendly — Durable and Safe Plug-and-Play installation Available in Corded or Wireless Version Ergonomic Comfort Ø Multimedia Ready 13 Pre-Programmed Hot Keys Patent Pending SEAL SHIELD ™ S103 SILVER SURF ™ Waterproof Multimedia Keyboard - Washable, Dishwasher Safe and meets NEMA 4X/IP68 specifications. Laser etched, full-travel keys will not fade from washing. Gold-plated USB connector resists corrosion, Silver Seal antimicrobial protection, 13 programmable Multimedia hot keys. 2 year limited warranty. 100% Waterproof — Guaranteed Seal Shield waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield product comes out clean and ready to use. Silver Seal Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.

Features & Benefits

  • Dishwasher Safe for easy cleaning
  • 100% Waterproof Guaranteed — 2-Year Limited Warranty
  • Silver Seal Protection (antimicrobial plastic reduces bacteria growth)
  • Family Friendly — Durable and Safe
  • Plug-and-Play installation
  • Available in Corded or Wireless Version
  • Ergonomic Comfort Ø Multimedia Ready
  • 13 Pre-Programmed Hot Keys
  • Patent Pending

SEAL SHIELD ™ S103 SILVER SURF ™ Waterproof Multimedia Keyboard - Washable, Dishwasher Safe and meets NEMA 4X/IP68 specifications. Laser etched, full-travel keys will not fade from washing. Gold-plated USB connector resists corrosion, Silver Seal antimicrobial protection, 13 programmable Multimedia hot keys. 2 year limited warranty.
100% Waterproof — Guaranteed
Seal Shield waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield products are rugged and safe and are backed by a 2-Year Limited Warranty.
100% Spillproof
Accidents happen. Small spills, big spills, even complete submersion — Seal Shield can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield product comes out clean and ready to use.
Silver Seal Protection
Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective.
Rugged and Durable
Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade.
Dishwasher Safe
Seal Shield products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again.
Good Housekeeping Seal of Approval
Seal Shield products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.

Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number S103
Product Name SILVER SURF Multimedia Keyboard - Black (USB)
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 2802394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details