WETKEYS, LLC Medical Keyboard with Touchpad EK-97-TP

Description
Features & Benefits Fully sealed, IP67 case features no seams or crevices Blue LED backlighting for usage in dimly lit areas Touchpad with left- and right-click keys 97 keys, including 12 function keys 10-key numeric pad Fade-resistant keys will not rub off with use or cleaning Meets infection-control protocols Compatible with all Windows operating systems Plug-and-play setup requires no software installation or special drivers The EK-97-TP is a full-size keyboard with the added convenience of a built-in touchpad. Its fully sealed keys, touchpad and number pad meet IP67 standards to be resistant to dirt, debris and water, so it can easily withstand medical and industrial environments, along with repeated cleaning procedures. • Fully sealed, IP67 case • Touchpad with left- and right-click capabilities • Number pad • 97 keys, including 12 function keys • Windows and Linux-compatible USB interface • 14.93" x 5.52" x 0.38" • 379.2 x 140.2 x 9.7 (mm)
Description
Features & Benefits Fully sealed, IP67 case features no seams or crevices Blue LED backlighting for usage in dimly lit areas Touchpad with left- and right-click keys 97 keys, including 12 function keys 10-key numeric pad Fade-resistant keys will not rub off with use or cleaning Meets infection-control protocols Compatible with all Windows operating systems Plug-and-play setup requires no software installation or special drivers The EK-97-TP is a full-size keyboard with the added convenience of a built-in touchpad. Its fully sealed keys, touchpad and number pad meet IP67 standards to be resistant to dirt, debris and water, so it can easily withstand medical and industrial environments, along with repeated cleaning procedures. • Fully sealed, IP67 case • Touchpad with left- and right-click capabilities • Number pad • 97 keys, including 12 function keys • Windows and Linux-compatible USB interface • 14.93" x 5.52" x 0.38" • 379.2 x 140.2 x 9.7 (mm)

Suppliers

Company
Product
Description
Supplier Links
Medical Keyboard with Touchpad - EK-97-TP - WETKEYS, LLC
Atlanta, GA, USA
Medical Keyboard with Touchpad
EK-97-TP
Medical Keyboard with Touchpad EK-97-TP
Features & Benefits Fully sealed, IP67 case features no seams or crevices Blue LED backlighting for usage in dimly lit areas Touchpad with left- and right-click keys 97 keys, including 12 function keys 10-key numeric pad Fade-resistant keys will not rub off with use or cleaning Meets infection-control protocols Compatible with all Windows operating systems Plug-and-play setup requires no software installation or special drivers The EK-97-TP is a full-size keyboard with the added convenience of a built-in touchpad. Its fully sealed keys, touchpad and number pad meet IP67 standards to be resistant to dirt, debris and water, so it can easily withstand medical and industrial environments, along with repeated cleaning procedures. • Fully sealed, IP67 case • Touchpad with left- and right-click capabilities • Number pad • 97 keys, including 12 function keys • Windows and Linux-compatible USB interface • 14.93" x 5.52" x 0.38" • 379.2 x 140.2 x 9.7 (mm)

Features & Benefits

  • Fully sealed, IP67 case features no seams or crevices
  • Blue LED backlighting for usage in dimly lit areas
  • Touchpad with left- and right-click keys
  • 97 keys, including 12 function keys
  • 10-key numeric pad
  • Fade-resistant keys will not rub off with use or cleaning
  • Meets infection-control protocols
  • Compatible with all Windows
    operating systems
  • Plug-and-play setup requires no software installation or special drivers

The EK-97-TP is a full-size keyboard with the added convenience of a built-in touchpad. Its fully sealed keys, touchpad and number pad meet IP67 standards to be resistant to dirt, debris and water, so it can easily withstand medical and industrial environments, along with repeated cleaning procedures.
• Fully sealed, IP67 case
• Touchpad with left- and right-click capabilities
• Number pad
• 97 keys, including 12 function keys
• Windows and Linux-compatible USB interface
• 14.93" x 5.52" x 0.38"
• 379.2 x 140.2 x 9.7 (mm)

Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number EK-97-TP
Product Name Medical Keyboard with Touchpad
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 96KB-104U-MS-US-B-ND - DigiKey
Specs
Applications Commercial
Connection Cable
Interface USB
View Details
Keyboards - 163333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection IR or other wireless connection
Interface USB; USB
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Rackmount Keyboard Drawer - IRC-215N - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Applications Industrial
Additional Features Trackball / Trackerball
Mounting Rack drawer or rack mounted
View Details