WETKEYS, LLC SEAL SHIELD Meditech Client/Server Medical Grade Keyboard SSKMC107

Description
DISCONTINUED** - This product is no longer available from the manufacturer. We recommend the upgraded model - SEAL SHIELD SSKSVMC107. SEAL SHIELD Washable Medical-Grade Keyboard (Black) (USB) for Meditech Client Server software. Features SEAL SHIELD Waterproof Technology (Patent Pending) with true-type full travel keys to provide a natural look and feel, including Function Key commands for Meditech Client Server Software. Exclusive QUICK DISCONNECT feature allows the keyboard to be easily disconnected from the desktop for cleaning. Also features custom drain holes, a 24k Gold USB connector to prevent corrosion and Laser Etched keys that will never fade, even from repeated washings. The SEAL SHIELD Washable Meditech Client Server keyboard is fully submersible; Dishwasher-Safe and is manufactured to IP-68 standards. Includes (1) SEAL SHIELD Meditech Client Server Keyboard (USB); (1) SEAL CAP USB Connection Cover; (1) USB-PS/2 converter; and a (1) year Limited Warranty. (Extended warranty coverage is available).
Description
DISCONTINUED** - This product is no longer available from the manufacturer. We recommend the upgraded model - SEAL SHIELD SSKSVMC107. SEAL SHIELD Washable Medical-Grade Keyboard (Black) (USB) for Meditech Client Server software. Features SEAL SHIELD Waterproof Technology (Patent Pending) with true-type full travel keys to provide a natural look and feel, including Function Key commands for Meditech Client Server Software. Exclusive QUICK DISCONNECT feature allows the keyboard to be easily disconnected from the desktop for cleaning. Also features custom drain holes, a 24k Gold USB connector to prevent corrosion and Laser Etched keys that will never fade, even from repeated washings. The SEAL SHIELD Washable Meditech Client Server keyboard is fully submersible; Dishwasher-Safe and is manufactured to IP-68 standards. Includes (1) SEAL SHIELD Meditech Client Server Keyboard (USB); (1) SEAL CAP USB Connection Cover; (1) USB-PS/2 converter; and a (1) year Limited Warranty. (Extended warranty coverage is available).

Suppliers

Company
Product
Description
Supplier Links
SEAL SHIELD Meditech Client/Server Medical Grade Keyboard - SSKMC107 - WETKEYS, LLC
Atlanta, GA, USA
SEAL SHIELD Meditech Client/Server Medical Grade Keyboard
SSKMC107
SEAL SHIELD Meditech Client/Server Medical Grade Keyboard SSKMC107
DISCONTINUED** - This product is no longer available from the manufacturer. We recommend the upgraded model - SEAL SHIELD SSKSVMC107. SEAL SHIELD Washable Medical-Grade Keyboard (Black) (USB) for Meditech Client Server software. Features SEAL SHIELD Waterproof Technology (Patent Pending) with true-type full travel keys to provide a natural look and feel, including Function Key commands for Meditech Client Server Software. Exclusive QUICK DISCONNECT feature allows the keyboard to be easily disconnected from the desktop for cleaning. Also features custom drain holes, a 24k Gold USB connector to prevent corrosion and Laser Etched keys that will never fade, even from repeated washings. The SEAL SHIELD Washable Meditech Client Server keyboard is fully submersible; Dishwasher-Safe and is manufactured to IP-68 standards. Includes (1) SEAL SHIELD Meditech Client Server Keyboard (USB); (1) SEAL CAP USB Connection Cover; (1) USB-PS/2 converter; and a (1) year Limited Warranty. (Extended warranty coverage is available).

DISCONTINUED** - This product is no longer available from the manufacturer. We recommend the upgraded model - SEAL SHIELD SSKSVMC107.


SEAL SHIELD Washable Medical-Grade Keyboard (Black) (USB) for Meditech Client Server software. Features SEAL SHIELD Waterproof Technology (Patent Pending) with true-type full travel keys to provide a natural look and feel, including Function Key commands for Meditech Client Server Software. Exclusive QUICK DISCONNECT feature allows the keyboard to be easily disconnected from the desktop for cleaning. Also features custom drain holes, a 24k Gold USB connector to prevent corrosion and Laser Etched keys that will never fade, even from repeated washings. The SEAL SHIELD Washable Meditech Client Server keyboard is fully submersible; Dishwasher-Safe and is manufactured to IP-68 standards. Includes (1) SEAL SHIELD Meditech Client Server Keyboard (USB); (1) SEAL CAP USB Connection Cover; (1) USB-PS/2 converter; and a (1) year Limited Warranty. (Extended warranty coverage is available).

Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number SSKMC107
Product Name SEAL SHIELD Meditech Client/Server Medical Grade Keyboard
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 163320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details