WETKEYS, LLC SEAL TOUCH GLOW Backlit Silicone Keyboard w/Touchpad S90PG

Description
100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal ShieldTM products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute. Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) Quick ConnectTM cable makes connecting a snap! LED Backlit Keys for easy viewing Seal CapTM (Patent Pending) protects Gold-Plated USB connector Built-in Seal TouchTM touch pad for pointing and mouse functionality Plug-and-Play installation UV-reinforced printing resist fading Family Friendly — durable and safe
Description
100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal ShieldTM products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute. Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) Quick ConnectTM cable makes connecting a snap! LED Backlit Keys for easy viewing Seal CapTM (Patent Pending) protects Gold-Plated USB connector Built-in Seal TouchTM touch pad for pointing and mouse functionality Plug-and-Play installation UV-reinforced printing resist fading Family Friendly — durable and safe

Suppliers

Company
Product
Description
Supplier Links
SEAL TOUCH GLOW Backlit Silicone Keyboard w/Touchpad - S90PG - WETKEYS, LLC
Atlanta, GA, USA
SEAL TOUCH GLOW Backlit Silicone Keyboard w/Touchpad
S90PG
SEAL TOUCH GLOW Backlit Silicone Keyboard w/Touchpad S90PG
100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal ShieldTM products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute. Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) Quick ConnectTM cable makes connecting a snap! LED Backlit Keys for easy viewing Seal CapTM (Patent Pending) protects Gold-Plated USB connector Built-in Seal TouchTM touch pad for pointing and mouse functionality Plug-and-Play installation UV-reinforced printing resist fading Family Friendly — durable and safe

100% Waterproof — Guaranteed
Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty.
100% Spillproof
Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use.
Silver SealTM Protection
Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective.
Rugged and Durable
Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade.
Dishwasher Safe
Seal ShieldTM products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again.
Good Housekeeping Seal of Approval
Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.

Features & Benefits

  • Dishwasher Safe for easy cleaning
  • 100% Waterproof Guaranteed — 2-Year Limited Warranty
  • Silver SealTM Protection (antimicrobial plastic reduces bacteria growth)
  • Quick ConnectTM cable makes connecting a snap!
  • LED Backlit Keys for easy viewing
  • Seal CapTM (Patent Pending) protects Gold-Plated USB connector
  • Built-in Seal TouchTM touch pad for pointing and mouse functionality
  • Plug-and-Play installation
  • UV-reinforced printing resist fading
  • Family Friendly — durable and safe
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number S90PG
Product Name SEAL TOUCH GLOW Backlit Silicone Keyboard w/Touchpad
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 96KB-104U-MS-US-B-ND - DigiKey
Specs
Applications Commercial
Connection Cable
Interface USB
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Keyboards - 2842792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Trackball
Additional Features Trackball / Trackerball
Connection Cable
View Details
NEMA 4/4X Sealed Industrial Keyboard with ArrowMouse™ - KIF8000 Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad; Pointing stick, joystick or pointer button (optional feature)
Mounting Desktop keyboard
View Details