WETKEYS, LLC SILVER STORM Washable Keyboard - Black (USB) STK503

Description
Features & Benefits Dishwasher Safe for easy cleaning 2-Year Limited Warranty Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) Family Friendly — Durable and Safe Plug-and-Play installation Natural look and Feel with Full Travel Keys Eco-Friendly Design This product comes in a combo pack. For the STK503-STM042, click here 100% Waterproof — Guaranteed Seal ShieldTM waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal ShieldTM products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal ShieldTM can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal ShieldTM product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal ShieldTM products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal ShieldTM products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.
Description
Features & Benefits Dishwasher Safe for easy cleaning 2-Year Limited Warranty Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) Family Friendly — Durable and Safe Plug-and-Play installation Natural look and Feel with Full Travel Keys Eco-Friendly Design This product comes in a combo pack. For the STK503-STM042, click here 100% Waterproof — Guaranteed Seal ShieldTM waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal ShieldTM products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal ShieldTM can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal ShieldTM product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal ShieldTM products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal ShieldTM products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.

Suppliers

Company
Product
Description
Supplier Links
SILVER STORM Washable Keyboard - Black (USB) - STK503 - WETKEYS, LLC
Atlanta, GA, USA
SILVER STORM Washable Keyboard - Black (USB)
STK503
SILVER STORM Washable Keyboard - Black (USB) STK503
Features & Benefits Dishwasher Safe for easy cleaning 2-Year Limited Warranty Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) Family Friendly — Durable and Safe Plug-and-Play installation Natural look and Feel with Full Travel Keys Eco-Friendly Design This product comes in a combo pack. For the STK503-STM042, click here 100% Waterproof — Guaranteed Seal ShieldTM waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal ShieldTM products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal ShieldTM can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal ShieldTM product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal ShieldTM products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal ShieldTM products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.

Features & Benefits

  • Dishwasher Safe for easy cleaning
  • 2-Year Limited Warranty
  • Silver SealTM Protection (antimicrobial plastic reduces bacteria growth)
  • Family Friendly — Durable and Safe
  • Plug-and-Play installation
  • Natural look and Feel with Full Travel Keys
  • Eco-Friendly Design

This product comes in a combo pack. For the STK503-STM042, click here
100% Waterproof — Guaranteed
Seal ShieldTM waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal ShieldTM products are rugged and safe and are backed by a 2-Year Limited Warranty.
100% Spillproof
Accidents happen. Small spills, big spills, even complete submersion — Seal ShieldTM can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal ShieldTM product comes out clean and ready to use.
Silver SealTM Protection
Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective.
Rugged and Durable
Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade.
Dishwasher Safe
Seal ShieldTM products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again.
Good Housekeeping Seal of Approval
Seal ShieldTM products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.

Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number STK503
Product Name SILVER STORM Washable Keyboard - Black (USB)
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKG-104-TOUCH-IP68-GREY-USB, TKG 104 Key IP68 TouchPad Grey (USB) - XKB-M104T-F8UG-I1 - Advantech
Specs
Applications Medical
Additional Features Touchpad
Key / Overlay Material Elastomer
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Keyboards - 163355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Multimedia
Connection Cable
Interface PS2
View Details
Sealed Rack Mount Keyboard with 2.0
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Trackball / Trackerball
Mounting Desktop keyboard; Rack drawer or rack mounted; OEM Kit or unenclosed unit
View Details