WETKEYS, LLC UNOTRON SpillSeal® Washable Antimicrobial Keyboard S6000K

Description
The UNOTRON keyboard is patented with SpillSeal® technology and tested to the International Standards NEMA4X and IP66, meaning you can wash and disinfect the keyboard in Hospital grade cleaning solutions, helping to reduce the spread of germs and cross infection. You can use the keyboard with confidence in many different environments such as Healthcare, Education, Military and Commercial. Features and Benefits Washable and Waterproof to IP66 and NEMA4X Sealed keys lets you wash and fully clean the keyboard. Antibacterial Product Protection Is incorporated in the plastic providing a powerful broad-spectrum inorganic, silver-based biocide for antibacterial protection. Easy to Disinfect Immerse in antibacterial solutions to reduce the spread of germs. Meditech Magic Keyboard Option (S6000KMT-B or S6000KMT-G only) Built-in template for Meditech Applications, designed to work on Meditech's own MAGIC system. Touch Typing Keystroke All UNOTRON keyboards have a responsive touch typing experience without the stiffness of traditional rubber keyboards. Detachable Wrist Support Ergonomic wrist support adds comfort for extended use and is easily removed when not required. Easy Installation Plug and Play for Windows 98/ME/2000/XP/Vista/ Windows 7 and Mac with no extra software or complicated set up. Package Content - SpillSeal® Protected Washable Antimicrobial Protected Keyboard - USB to PS/2 Adapter - Ergonomic Wrist Support - Installation / User Guide System Requirements - IBM® PC or compatible - USB or PS/2 connection - Windows® 98/ME/2000/XP/Vista/ Windows 7 and Mac
Description
The UNOTRON keyboard is patented with SpillSeal® technology and tested to the International Standards NEMA4X and IP66, meaning you can wash and disinfect the keyboard in Hospital grade cleaning solutions, helping to reduce the spread of germs and cross infection. You can use the keyboard with confidence in many different environments such as Healthcare, Education, Military and Commercial. Features and Benefits Washable and Waterproof to IP66 and NEMA4X Sealed keys lets you wash and fully clean the keyboard. Antibacterial Product Protection Is incorporated in the plastic providing a powerful broad-spectrum inorganic, silver-based biocide for antibacterial protection. Easy to Disinfect Immerse in antibacterial solutions to reduce the spread of germs. Meditech Magic Keyboard Option (S6000KMT-B or S6000KMT-G only) Built-in template for Meditech Applications, designed to work on Meditech's own MAGIC system. Touch Typing Keystroke All UNOTRON keyboards have a responsive touch typing experience without the stiffness of traditional rubber keyboards. Detachable Wrist Support Ergonomic wrist support adds comfort for extended use and is easily removed when not required. Easy Installation Plug and Play for Windows 98/ME/2000/XP/Vista/ Windows 7 and Mac with no extra software or complicated set up. Package Content - SpillSeal® Protected Washable Antimicrobial Protected Keyboard - USB to PS/2 Adapter - Ergonomic Wrist Support - Installation / User Guide System Requirements - IBM® PC or compatible - USB or PS/2 connection - Windows® 98/ME/2000/XP/Vista/ Windows 7 and Mac

Suppliers

Company
Product
Description
Supplier Links
UNOTRON SpillSeal® Washable Antimicrobial Keyboard - S6000K - WETKEYS, LLC
Atlanta, GA, USA
UNOTRON SpillSeal® Washable Antimicrobial Keyboard
S6000K
UNOTRON SpillSeal® Washable Antimicrobial Keyboard S6000K
The UNOTRON keyboard is patented with SpillSeal® technology and tested to the International Standards NEMA4X and IP66, meaning you can wash and disinfect the keyboard in Hospital grade cleaning solutions, helping to reduce the spread of germs and cross infection. You can use the keyboard with confidence in many different environments such as Healthcare, Education, Military and Commercial. Features and Benefits Washable and Waterproof to IP66 and NEMA4X Sealed keys lets you wash and fully clean the keyboard. Antibacterial Product Protection Is incorporated in the plastic providing a powerful broad-spectrum inorganic, silver-based biocide for antibacterial protection. Easy to Disinfect Immerse in antibacterial solutions to reduce the spread of germs. Meditech Magic Keyboard Option (S6000KMT-B or S6000KMT-G only) Built-in template for Meditech Applications, designed to work on Meditech's own MAGIC system. Touch Typing Keystroke All UNOTRON keyboards have a responsive touch typing experience without the stiffness of traditional rubber keyboards. Detachable Wrist Support Ergonomic wrist support adds comfort for extended use and is easily removed when not required. Easy Installation Plug and Play for Windows 98/ME/2000/XP/Vista/ Windows 7 and Mac with no extra software or complicated set up. Package Content - SpillSeal® Protected Washable Antimicrobial Protected Keyboard - USB to PS/2 Adapter - Ergonomic Wrist Support - Installation / User Guide System Requirements - IBM® PC or compatible - USB or PS/2 connection - Windows® 98/ME/2000/XP/Vista/ Windows 7 and Mac

The UNOTRON keyboard is patented with SpillSeal® technology and tested to the International Standards NEMA4X and IP66, meaning you can wash and disinfect the keyboard in Hospital grade cleaning solutions, helping to reduce the spread of germs and cross infection.
You can use the keyboard with confidence in many different environments such as Healthcare, Education, Military and Commercial.

Features and Benefits

  • Washable and Waterproof to IP66 and NEMA4X
    Sealed keys lets you wash and fully clean the keyboard.
  • Antibacterial Product Protection
    Is incorporated in the plastic providing a powerful broad-spectrum inorganic, silver-based biocide for antibacterial protection.
  • Easy to Disinfect
    Immerse in antibacterial solutions to reduce the spread of germs.
  • Meditech Magic Keyboard Option (S6000KMT-B or S6000KMT-G only)
    Built-in template for Meditech Applications, designed to work on Meditech's own MAGIC system.
  • Touch Typing Keystroke
    All UNOTRON keyboards have a responsive touch typing experience without the stiffness of traditional rubber keyboards.
  • Detachable Wrist Support
    Ergonomic wrist support adds comfort for extended use and is easily removed when not required.
  • Easy Installation
    Plug and Play for Windows 98/ME/2000/XP/Vista/Windows 7 and Mac with no extra software or complicated set up.

  • Package Content
    - SpillSeal® Protected Washable Antimicrobial Protected Keyboard
    - USB to PS/2 Adapter
    - Ergonomic Wrist Support
    - Installation / User Guide
  • System Requirements
    - IBM® PC or compatible
    - USB or PS/2 connection
    - Windows® 98/ME/2000/XP/Vista/Windows 7 and Mac
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number S6000K
Product Name UNOTRON SpillSeal® Washable Antimicrobial Keyboard
Applications Commercial
Additional Features Split/contoured keyboard design, wrist rest or other ergonomic features
Key / Overlay Material Membrane
Total Keys 104 to 105
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 96KVM-H17V8U-US-ND - DigiKey
Specs
Applications Commercial
View Details
Keyboards - 163477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
keywi CleanBoard -  - Hoffmann + Krippner Inc.
Hoffmann + Krippner Inc.
View Details