WETKEYS, LLC Washable Notebook-size Keyboard USB/PS2 KBWKFC85

Description
Compatible with Windows 95, 98, ME, 2000, XP, Vista & MAC USB with a PS/2 adapter included Key Layout: 85 key compact keyboard with 12 function keys LED light for Caps Lock Dimensions: 13.7" x 5.3" x 0.5" (LxWxH) Weight: 7 oz. Temperature Range: 32°F to 175°F Sealed, waterproof, immersable (do not immerse USB connector) Flexible one-piece silicone membrane switch assembly with cord Extreme vibration resistant One Year Warranty Unbeatable Cleanliness, Comfort and Freedom Washable Molded Silicone One-piece Design Completely sealed; lets you wash fully under running water or use in wet areas. Spill and Mess-proof – no gaps or openings Let’s you get messy and be creative without worrying about damaging your keyboard – it keeps on working! Fantastic for kitchens restaurants, personal office use. Easy to disinfect Can withstand being immersed in antibacterial solutions and rinsed under a tap to reduce the spread of germs. Ideal for medical offices or laboratories schools. Performance You Never Expected Soft and Flexible Silicone The most comfortable keyboard you’ve ever touched – with silent keystrokes. Compact - Saves Valuable Desk Space 85 keys with 12 one-touch function keys to give you fast, efficient control over e-mail, internet and multimedia applications. (no 10-key numeric pad). Uniquely Portable Can be folded or rolled up and stuffed in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber stretches and flexes without tearing, creasing or cracking. Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can "Bring Your Own Clean Keyboard" anywhere you type with liquids, food or dirt - or simply want to avoid germs!
Description
Compatible with Windows 95, 98, ME, 2000, XP, Vista & MAC USB with a PS/2 adapter included Key Layout: 85 key compact keyboard with 12 function keys LED light for Caps Lock Dimensions: 13.7" x 5.3" x 0.5" (LxWxH) Weight: 7 oz. Temperature Range: 32°F to 175°F Sealed, waterproof, immersable (do not immerse USB connector) Flexible one-piece silicone membrane switch assembly with cord Extreme vibration resistant One Year Warranty Unbeatable Cleanliness, Comfort and Freedom Washable Molded Silicone One-piece Design Completely sealed; lets you wash fully under running water or use in wet areas. Spill and Mess-proof – no gaps or openings Let’s you get messy and be creative without worrying about damaging your keyboard – it keeps on working! Fantastic for kitchens restaurants, personal office use. Easy to disinfect Can withstand being immersed in antibacterial solutions and rinsed under a tap to reduce the spread of germs. Ideal for medical offices or laboratories schools. Performance You Never Expected Soft and Flexible Silicone The most comfortable keyboard you’ve ever touched – with silent keystrokes. Compact - Saves Valuable Desk Space 85 keys with 12 one-touch function keys to give you fast, efficient control over e-mail, internet and multimedia applications. (no 10-key numeric pad). Uniquely Portable Can be folded or rolled up and stuffed in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber stretches and flexes without tearing, creasing or cracking. Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can "Bring Your Own Clean Keyboard" anywhere you type with liquids, food or dirt - or simply want to avoid germs!

Suppliers

Company
Product
Description
Supplier Links
Washable Notebook-size Keyboard USB/PS2 - KBWKFC85 - WETKEYS, LLC
Atlanta, GA, USA
Washable Notebook-size Keyboard USB/PS2
KBWKFC85
Washable Notebook-size Keyboard USB/PS2 KBWKFC85
Compatible with Windows 95, 98, ME, 2000, XP, Vista & MAC USB with a PS/2 adapter included Key Layout: 85 key compact keyboard with 12 function keys LED light for Caps Lock Dimensions: 13.7" x 5.3" x 0.5" (LxWxH) Weight: 7 oz. Temperature Range: 32°F to 175°F Sealed, waterproof, immersable (do not immerse USB connector) Flexible one-piece silicone membrane switch assembly with cord Extreme vibration resistant One Year Warranty Unbeatable Cleanliness, Comfort and Freedom Washable Molded Silicone One-piece Design Completely sealed; lets you wash fully under running water or use in wet areas. Spill and Mess-proof – no gaps or openings Let’s you get messy and be creative without worrying about damaging your keyboard – it keeps on working! Fantastic for kitchens restaurants, personal office use. Easy to disinfect Can withstand being immersed in antibacterial solutions and rinsed under a tap to reduce the spread of germs. Ideal for medical offices or laboratories schools. Performance You Never Expected Soft and Flexible Silicone The most comfortable keyboard you’ve ever touched – with silent keystrokes. Compact - Saves Valuable Desk Space 85 keys with 12 one-touch function keys to give you fast, efficient control over e-mail, internet and multimedia applications. (no 10-key numeric pad). Uniquely Portable Can be folded or rolled up and stuffed in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber stretches and flexes without tearing, creasing or cracking. Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can "Bring Your Own Clean Keyboard" anywhere you type with liquids, food or dirt - or simply want to avoid germs!
  • Compatible with Windows 95, 98, ME, 2000, XP, Vista & MAC
  • USB with a PS/2 adapter included
  • Key Layout: 85 key compact keyboard with 12 function keys
  • LED light for Caps Lock
  • Dimensions: 13.7" x 5.3" x 0.5" (LxWxH)
  • Weight: 7 oz.
  • Temperature Range: 32°F to 175°F
  • Sealed, waterproof, immersable (do not immerse USB connector)
  • Flexible one-piece silicone membrane switch assembly with cord
  • Extreme vibration resistant
  • One Year Warranty

Unbeatable Cleanliness, Comfort and Freedom

  • Washable Molded Silicone One-piece Design Completely sealed; lets you wash fully under running water or use in wet areas.
  • Spill and Mess-proof – no gaps or openings
    Let’s you get messy and be creative without worrying about damaging your keyboard – it keeps on working! Fantastic for kitchens restaurants, personal office use.
  • Easy to disinfect
    Can withstand being immersed in antibacterial solutions and rinsed under a tap to reduce the spread of germs. Ideal for medical offices or laboratories schools.

Performance You Never Expected

  • Soft and Flexible Silicone
    The most comfortable keyboard you’ve ever touched – with silent keystrokes.
  • Compact - Saves Valuable Desk Space
    85 keys with 12 one-touch function keys to give you fast, efficient control over e-mail, internet and multimedia applications. (no 10-key numeric pad).
  • Uniquely Portable
    Can be folded or rolled up and stuffed in a bag for travel or use with a laptop.
  • Unparalleled Durability
    Silicone rubber stretches and flexes without tearing, creasing or cracking.

Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can "Bring Your Own Clean Keyboard" anywhere you type with liquids, food or dirt - or simply want to avoid germs!

Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number KBWKFC85
Product Name Washable Notebook-size Keyboard USB/PS2
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKS-105c-TOUCH-MODUL-EP-USB, TKS 105 Key IP65 TouchPad MODUL Edge Protection Design (USB) - XKB-I105T-EA5U-I2 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball
Mounting Panel mounted
View Details
Keyboards - 2802399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB, PS2
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details