WETKEYS, LLC Waterproof Keyboard with Touchpad - Black EKS-97-TP

Description
iKey's EKS-97-TP is the next generation of the top selling EK-97-TP full-size waterproof keyboard with built-in touchpad. This latest design features larger, easier to use keys in a slimmer, more compact and case that's easy to wipe clean. Its fully sealed keys, touchpad and numberpad meet IP67 standards to be resistant to dirt, debris and water, so it can easily withstand medical and industrial computing environments, along with repeated cleaning procedures using hospital-approved disinfectants. 1-yr warranty. (also available in backlit EKSB-97-TP) • Fully sealed, IP67, NEMA 4X silicone case • Touchpad with left- and right-click buttons • 10-key number pad • 97 keys, including 12 function keys • 6' USB cable length (1.28m) • Windows and Linux-compatible USB interface • 14.38" x 5.28" x 0.51" • 365.2 x 134.1 x 12.95 (mm) Features & Benefits Fully sealed, IP67 NEMA 4X case features permanent keyboard cover Touchpad with left- and right-click buttons 97 keys, including 12 function keys 10-key numeric pad Fade-resistant keys will not rub off with use or cleaning Meets infection-control protocols Compatible with all Windows operating systems Plug-and-play setup requires no software installation or special drivers
Description
iKey's EKS-97-TP is the next generation of the top selling EK-97-TP full-size waterproof keyboard with built-in touchpad. This latest design features larger, easier to use keys in a slimmer, more compact and case that's easy to wipe clean. Its fully sealed keys, touchpad and numberpad meet IP67 standards to be resistant to dirt, debris and water, so it can easily withstand medical and industrial computing environments, along with repeated cleaning procedures using hospital-approved disinfectants. 1-yr warranty. (also available in backlit EKSB-97-TP) • Fully sealed, IP67, NEMA 4X silicone case • Touchpad with left- and right-click buttons • 10-key number pad • 97 keys, including 12 function keys • 6' USB cable length (1.28m) • Windows and Linux-compatible USB interface • 14.38" x 5.28" x 0.51" • 365.2 x 134.1 x 12.95 (mm) Features & Benefits Fully sealed, IP67 NEMA 4X case features permanent keyboard cover Touchpad with left- and right-click buttons 97 keys, including 12 function keys 10-key numeric pad Fade-resistant keys will not rub off with use or cleaning Meets infection-control protocols Compatible with all Windows operating systems Plug-and-play setup requires no software installation or special drivers

Suppliers

Company
Product
Description
Supplier Links
Waterproof Keyboard with Touchpad - Black - EKS-97-TP - WETKEYS, LLC
Atlanta, GA, USA
Waterproof Keyboard with Touchpad - Black
EKS-97-TP
Waterproof Keyboard with Touchpad - Black EKS-97-TP
iKey's EKS-97-TP is the next generation of the top selling EK-97-TP full-size waterproof keyboard with built-in touchpad. This latest design features larger, easier to use keys in a slimmer, more compact and case that's easy to wipe clean. Its fully sealed keys, touchpad and numberpad meet IP67 standards to be resistant to dirt, debris and water, so it can easily withstand medical and industrial computing environments, along with repeated cleaning procedures using hospital-approved disinfectants. 1-yr warranty. (also available in backlit EKSB-97-TP) • Fully sealed, IP67, NEMA 4X silicone case • Touchpad with left- and right-click buttons • 10-key number pad • 97 keys, including 12 function keys • 6' USB cable length (1.28m) • Windows and Linux-compatible USB interface • 14.38" x 5.28" x 0.51" • 365.2 x 134.1 x 12.95 (mm) Features & Benefits Fully sealed, IP67 NEMA 4X case features permanent keyboard cover Touchpad with left- and right-click buttons 97 keys, including 12 function keys 10-key numeric pad Fade-resistant keys will not rub off with use or cleaning Meets infection-control protocols Compatible with all Windows operating systems Plug-and-play setup requires no software installation or special drivers

iKey's EKS-97-TP is the next generation of the top selling EK-97-TP full-size waterproof keyboard with built-in touchpad. This latest design features larger, easier to use keys in a slimmer, more compact and case that's easy to wipe clean. Its fully sealed keys, touchpad and numberpad meet IP67 standards to be resistant to dirt, debris and water, so it can easily withstand medical and industrial computing environments, along with repeated cleaning procedures using hospital-approved disinfectants. 1-yr warranty. (also available in backlit EKSB-97-TP)
• Fully sealed, IP67, NEMA 4X silicone case
• Touchpad with left- and right-click buttons
• 10-key number pad
• 97 keys, including 12 function keys
• 6' USB cable length (1.28m)
• Windows and Linux-compatible USB interface
• 14.38" x 5.28" x 0.51"
• 365.2 x 134.1 x 12.95 (mm)

Features & Benefits

  • Fully sealed, IP67 NEMA 4X case features permanent keyboard cover
  • Touchpad with left- and right-click buttons
  • 97 keys, including 12 function keys
  • 10-key numeric pad
  • Fade-resistant keys will not rub off with use or cleaning
  • Meets infection-control protocols
  • Compatible with all Windows
    operating systems
  • Plug-and-play setup requires no software installation or special drivers
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number EKS-97-TP
Product Name Waterproof Keyboard with Touchpad - Black
Applications Medical
Additional Features Touchpad
Interface USB
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKV-105-TB38V-MODUL-USB, TKV 105 Key IP65 Trackball 38mmV MODUL Stainless steel (USB) - XKB-I105B-ES5U-I1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball; Split/contoured keyboard design, wrist rest or other ergonomic features
Mounting Panel mounted
View Details
Keyboards - 2802406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Rackmount Keyboard Drawer - IRC-210N - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Applications Industrial
Mounting Rack drawer or rack mounted
Connection Cable
View Details