The compact SLK-77-M keyboard is an ultra-small-footprin
t backlit keyboard with full functionality and built-in mounting holes that meets harsh use standards. It features a full QWERTY keyboard layout, 12 function keys, red LED backlighting with an on/off key in a fully sealed, waterproof, heavy-duty ABS case measuring only 9.31" wide x 3.88" deep. The SLK-77-M is designed to meet NEMA 4X specifications with a completely sealed industrial silicone rubber keypad that's comfortable to use yet can withstand the dirt, dust water and corrosives that often exist in harsh manufacturing and industrial computing workstations. It's a perfect fit for portable, kiosk or mobile computing needs where space is tight and long-term reliability is required. This illuminated keyboard uses red LED backlighting that won't impair visibility when used at night in vehicles or boats and marine applications. Black, USB
Features and Benefits
9.31" x 3.88" x 1.61" (w-h-d)
12 Function Keys
Full QWERTY Key Layout
Lightweight ABS Polycarbonate Case
Built-in Mounting Holes on Back of Case
USB (PS/2 configuration available)
The compact SLK-77-M keyboard is an ultra-small-footprint backlit keyboard with full functionality and built-in mounting holes that meets harsh use standards. It features a full QWERTY keyboard layout, 12 function keys, red LED backlighting with an on/off key in a fully sealed, waterproof, heavy-duty ABS case measuring only 9.31" wide x 3.88" deep. The SLK-77-M is designed to meet NEMA 4X specifications with a completely sealed industrial silicone rubber keypad that's comfortable to use yet can withstand the dirt, dust water and corrosives that often exist in harsh manufacturing and industrial computing workstations. It's a perfect fit for portable, kiosk or mobile computing needs where space is tight and long-term reliability is required. This illuminated keyboard uses red LED backlighting that won't impair visibility when used at night in vehicles or boats and marine applications. Black, USB
Features and Benefits
- 9.31" x 3.88" x 1.61" (w-h-d)
- 12 Function Keys
- Full QWERTY Key Layout
- Lightweight ABS Polycarbonate Case
- Built-in Mounting Holes on Back of Case
- USB (PS/2 configuration available)