WETKEYS, LLC SILVER SURF Wireless Multimedia Keyboard / Mouse Combo S103M7W

Description
S103W Silver Surf™ Wireless Multimedia Keyboard Wireless Convenience (One 2.4 GHz receiver supports keyboard and mouse) 13 Pre-Programmed Hot Keys Batteries Included SM7W Silver Surf™ Wireless Optical Mouse Wireless Convenience (One 2.4 GHz receiver supports keyboard and mouse) Reliable, Robust 2.4 GHz Performance Seal GlideTM Frictionless Scroll Bar for Fast Scrolling Precision Optical Tracking Ergonomic Design for Superior Comfort and Feel Batteries Included 100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute. Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver Seal Protection (antimicrobial plastic reduces bacteria growth) Family Friendly — Durable and Safe Plug-and-Play installation Available in Corded or Wireless Version Ergonomic Comfort Ø Multimedia Ready 13 Pre-Programmed Hot Keys Patent Pending
Description
S103W Silver Surf™ Wireless Multimedia Keyboard Wireless Convenience (One 2.4 GHz receiver supports keyboard and mouse) 13 Pre-Programmed Hot Keys Batteries Included SM7W Silver Surf™ Wireless Optical Mouse Wireless Convenience (One 2.4 GHz receiver supports keyboard and mouse) Reliable, Robust 2.4 GHz Performance Seal GlideTM Frictionless Scroll Bar for Fast Scrolling Precision Optical Tracking Ergonomic Design for Superior Comfort and Feel Batteries Included 100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute. Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver Seal Protection (antimicrobial plastic reduces bacteria growth) Family Friendly — Durable and Safe Plug-and-Play installation Available in Corded or Wireless Version Ergonomic Comfort Ø Multimedia Ready 13 Pre-Programmed Hot Keys Patent Pending

Suppliers

Company
Product
Description
Supplier Links
SILVER SURF Wireless Multimedia Keyboard / Mouse Combo - S103M7W - WETKEYS, LLC
Atlanta, GA, USA
SILVER SURF Wireless Multimedia Keyboard / Mouse Combo
S103M7W
SILVER SURF Wireless Multimedia Keyboard / Mouse Combo S103M7W
S103W Silver Surf™ Wireless Multimedia Keyboard Wireless Convenience (One 2.4 GHz receiver supports keyboard and mouse) 13 Pre-Programmed Hot Keys Batteries Included SM7W Silver Surf™ Wireless Optical Mouse Wireless Convenience (One 2.4 GHz receiver supports keyboard and mouse) Reliable, Robust 2.4 GHz Performance Seal GlideTM Frictionless Scroll Bar for Fast Scrolling Precision Optical Tracking Ergonomic Design for Superior Comfort and Feel Batteries Included 100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute. Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver Seal Protection (antimicrobial plastic reduces bacteria growth) Family Friendly — Durable and Safe Plug-and-Play installation Available in Corded or Wireless Version Ergonomic Comfort Ø Multimedia Ready 13 Pre-Programmed Hot Keys Patent Pending

S103W Silver Surf™ Wireless Multimedia Keyboard Wireless Convenience (One 2.4 GHz receiver supports keyboard and mouse) 13 Pre-Programmed Hot Keys Batteries Included
SM7W Silver Surf™ Wireless Optical Mouse Wireless Convenience (One 2.4 GHz receiver supports keyboard and mouse) Reliable, Robust 2.4 GHz Performance Seal GlideTM Frictionless Scroll Bar for Fast Scrolling Precision Optical Tracking Ergonomic Design for Superior Comfort and Feel Batteries Included
100% Waterproof — Guaranteed
Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty.
100% Spillproof
Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use.
Silver SealTM Protection
Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective.
Rugged and Durable
Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade.
Dishwasher Safe
Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again.
Good Housekeeping Seal of Approval
Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.

Features & Benefits

  • Dishwasher Safe for easy cleaning
  • 100% Waterproof Guaranteed — 2-Year Limited Warranty
  • Silver Seal Protection (antimicrobial plastic reduces bacteria growth)
  • Family Friendly — Durable and Safe
  • Plug-and-Play installation
  • Available in Corded or Wireless Version
  • Ergonomic Comfort Ø Multimedia Ready
  • 13 Pre-Programmed Hot Keys
  • Patent Pending
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number S103M7W
Product Name SILVER SURF Wireless Multimedia Keyboard / Mouse Combo
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Keyboards - 280078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface Wire
View Details
NEMA 4/4X Industrial Keyboard with ArrowMouse™ - KIA9000 Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad
Mounting Desktop keyboard
View Details