WETKEYS, LLC 10 Pack - Washable Full-size Keyboards USB/PS2 VP10KBWKFC109

Description
WETKEYS introduces our new washable flexible keyboard Value Packs. Each Value Pack contains 10 Black OR 10 Cool Gray keyboards.You SAVE more than 50% off the regular retail price. These prepackaged keyboard Value Packs are perfect for manufacturing, doctor and dentist offices, food processing plants and any other environment that has multiple work stations that need frequent cleaning or have quick patient turn around times. Purchase a Value Pack of 10 keyboards and you will always have a backup for those unforeseen circumstances! Bulk packaging, 10 per box. Performance You Never Expected Soft and Flexible Silicone The most comfortable keyboard you’ve ever touched – with silent keystrokes. Compact - Saves Valuable Desk Space 109 keys with 10-key numeric pad plus 12 one-touch function keys give you fast, efficient control over e-mail, internet and multimedia applications. Uniquely Portable Can be folded or rolled up and stuffed in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber stretches and flexes without tearing, creasing or cracking. Compatible with Windows 95, 98, ME, 2000, XP, Vista & MAC USB with a PS/2 adapter included Key Layout: 109 key extended keyboard with function and number pad LED lights for Caps Lock, Num Lock and Scroll Lock Dimensions: 17.5" x 5.3" x 0.5" (LxWxH) Weight: 12 oz. Temperature Range: 32°F to 175°F Sealed, waterproof, immersable (do not immerse USB connector) Flexible one-piece silicone membrane switch assembly with cord Extreme vibration resistant One Year Warranty
Description
WETKEYS introduces our new washable flexible keyboard Value Packs. Each Value Pack contains 10 Black OR 10 Cool Gray keyboards.You SAVE more than 50% off the regular retail price. These prepackaged keyboard Value Packs are perfect for manufacturing, doctor and dentist offices, food processing plants and any other environment that has multiple work stations that need frequent cleaning or have quick patient turn around times. Purchase a Value Pack of 10 keyboards and you will always have a backup for those unforeseen circumstances! Bulk packaging, 10 per box. Performance You Never Expected Soft and Flexible Silicone The most comfortable keyboard you’ve ever touched – with silent keystrokes. Compact - Saves Valuable Desk Space 109 keys with 10-key numeric pad plus 12 one-touch function keys give you fast, efficient control over e-mail, internet and multimedia applications. Uniquely Portable Can be folded or rolled up and stuffed in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber stretches and flexes without tearing, creasing or cracking. Compatible with Windows 95, 98, ME, 2000, XP, Vista & MAC USB with a PS/2 adapter included Key Layout: 109 key extended keyboard with function and number pad LED lights for Caps Lock, Num Lock and Scroll Lock Dimensions: 17.5" x 5.3" x 0.5" (LxWxH) Weight: 12 oz. Temperature Range: 32°F to 175°F Sealed, waterproof, immersable (do not immerse USB connector) Flexible one-piece silicone membrane switch assembly with cord Extreme vibration resistant One Year Warranty

Suppliers

Company
Product
Description
Supplier Links
10 Pack - Washable Full-size Keyboards USB/PS2 - VP10KBWKFC109 - WETKEYS, LLC
Atlanta, GA, USA
10 Pack - Washable Full-size Keyboards USB/PS2
VP10KBWKFC109
10 Pack - Washable Full-size Keyboards USB/PS2 VP10KBWKFC109
WETKEYS introduces our new washable flexible keyboard Value Packs. Each Value Pack contains 10 Black OR 10 Cool Gray keyboards.You SAVE more than 50% off the regular retail price. These prepackaged keyboard Value Packs are perfect for manufacturing, doctor and dentist offices, food processing plants and any other environment that has multiple work stations that need frequent cleaning or have quick patient turn around times. Purchase a Value Pack of 10 keyboards and you will always have a backup for those unforeseen circumstances! Bulk packaging, 10 per box. Performance You Never Expected Soft and Flexible Silicone The most comfortable keyboard you’ve ever touched – with silent keystrokes. Compact - Saves Valuable Desk Space 109 keys with 10-key numeric pad plus 12 one-touch function keys give you fast, efficient control over e-mail, internet and multimedia applications. Uniquely Portable Can be folded or rolled up and stuffed in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber stretches and flexes without tearing, creasing or cracking. Compatible with Windows 95, 98, ME, 2000, XP, Vista & MAC USB with a PS/2 adapter included Key Layout: 109 key extended keyboard with function and number pad LED lights for Caps Lock, Num Lock and Scroll Lock Dimensions: 17.5" x 5.3" x 0.5" (LxWxH) Weight: 12 oz. Temperature Range: 32°F to 175°F Sealed, waterproof, immersable (do not immerse USB connector) Flexible one-piece silicone membrane switch assembly with cord Extreme vibration resistant One Year Warranty

WETKEYS introduces our new washable flexible keyboard Value Packs. Each Value Pack contains 10 Black OR 10 Cool Gray keyboards.You SAVE more than 50% off the regular retail price.

These prepackaged keyboard Value Packs are perfect for manufacturing, doctor and dentist offices, food processing plants and any other environment that has multiple work stations that need frequent cleaning or have quick patient turn around times. Purchase a Value Pack of 10 keyboards and you will always have a backup for those unforeseen circumstances!

Bulk packaging, 10 per box.

Performance You Never Expected

  • Soft and Flexible Silicone
    The most comfortable keyboard you’ve ever touched – with silent keystrokes.
  • Compact - Saves Valuable Desk Space
    109 keys with 10-key numeric pad plus 12 one-touch function keys give you fast, efficient control over e-mail, internet and multimedia applications.
  • Uniquely Portable
    Can be folded or rolled up and stuffed in a bag for travel or use with a laptop.
  • Unparalleled Durability
    Silicone rubber stretches and flexes without tearing, creasing or cracking.

  • Compatible with Windows 95, 98, ME, 2000, XP, Vista & MAC
  • USB with a PS/2 adapter included
  • Key Layout: 109 key extended keyboard with function and number pad
  • LED lights for Caps Lock, Num Lock and Scroll Lock
  • Dimensions: 17.5" x 5.3" x 0.5" (LxWxH)
  • Weight: 12 oz.
  • Temperature Range: 32°F to 175°F
  • Sealed, waterproof, immersable (do not immerse USB connector)
  • Flexible one-piece silicone membrane switch assembly with cord
  • Extreme vibration resistant
  • One Year Warranty
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number VP10KBWKFC109
Product Name 10 Pack - Washable Full-size Keyboards USB/PS2
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 96KVM-R17V1C-US-ND - DigiKey
Specs
Applications Commercial
View Details
Keyboards - 8418345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection Cable
Interface IBM PS/2; USB; Ps/2, usb
View Details
NEMA 4 Rackmount Industrial Keyboard - KI3700 Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Mounting Desktop keyboard; Rack drawer or rack mounted
Connection Cable
View Details