WETKEYS, LLC Backlit Medical Keyboard with Touchpad EKB-97-TP-W

Description
The EKB-97-TP-W is a full-size keyboard with the added convenience of a built-in touchpad. Ideal for working in low-light areas, the keyboard is backlit with blue LED lighting. Its fully sealed keys, touchpad and number pad meet IP67 standards to be resistant to dirt, debris and water, so it can easily withstand medical and industrial environments, along with repeated cleaning procedures. • Fully sealed, IP67 case • Touchpad with left- and right-click capabilities • Number pad • 97 keys, including 12 function keys • Windows and Linux-compatible USB interface • 14.93" x 5.52" x 0.38" • 379.2 x 140.2 x 9.7 (mm) Features & Benefits Fully sealed, IP67 case features no seams or crevices Blue LED backlighting for usage in dimly lit areas Touchpad with left- and right-click keys 97 keys, including 12 function keys 10-key numeric pad Fade-resistant keys will not rub off with use or cleaning Meets infection-control protocols Compatible with all Windows operating systems Plug-and-play setup requires no software installation or special drivers
Description
The EKB-97-TP-W is a full-size keyboard with the added convenience of a built-in touchpad. Ideal for working in low-light areas, the keyboard is backlit with blue LED lighting. Its fully sealed keys, touchpad and number pad meet IP67 standards to be resistant to dirt, debris and water, so it can easily withstand medical and industrial environments, along with repeated cleaning procedures. • Fully sealed, IP67 case • Touchpad with left- and right-click capabilities • Number pad • 97 keys, including 12 function keys • Windows and Linux-compatible USB interface • 14.93" x 5.52" x 0.38" • 379.2 x 140.2 x 9.7 (mm) Features & Benefits Fully sealed, IP67 case features no seams or crevices Blue LED backlighting for usage in dimly lit areas Touchpad with left- and right-click keys 97 keys, including 12 function keys 10-key numeric pad Fade-resistant keys will not rub off with use or cleaning Meets infection-control protocols Compatible with all Windows operating systems Plug-and-play setup requires no software installation or special drivers

Suppliers

Company
Product
Description
Supplier Links
Backlit Medical Keyboard with Touchpad - EKB-97-TP-W - WETKEYS, LLC
Atlanta, GA, USA
Backlit Medical Keyboard with Touchpad
EKB-97-TP-W
Backlit Medical Keyboard with Touchpad EKB-97-TP-W
The EKB-97-TP-W is a full-size keyboard with the added convenience of a built-in touchpad. Ideal for working in low-light areas, the keyboard is backlit with blue LED lighting. Its fully sealed keys, touchpad and number pad meet IP67 standards to be resistant to dirt, debris and water, so it can easily withstand medical and industrial environments, along with repeated cleaning procedures. • Fully sealed, IP67 case • Touchpad with left- and right-click capabilities • Number pad • 97 keys, including 12 function keys • Windows and Linux-compatible USB interface • 14.93" x 5.52" x 0.38" • 379.2 x 140.2 x 9.7 (mm) Features & Benefits Fully sealed, IP67 case features no seams or crevices Blue LED backlighting for usage in dimly lit areas Touchpad with left- and right-click keys 97 keys, including 12 function keys 10-key numeric pad Fade-resistant keys will not rub off with use or cleaning Meets infection-control protocols Compatible with all Windows operating systems Plug-and-play setup requires no software installation or special drivers

The EKB-97-TP-W is a full-size keyboard with the added convenience of a built-in touchpad. Ideal for working in low-light areas, the keyboard is backlit with blue LED lighting. Its fully sealed keys, touchpad and number pad meet IP67 standards to be resistant to dirt, debris and water, so it can easily withstand medical and industrial environments, along with repeated cleaning procedures.
• Fully sealed, IP67 case
• Touchpad with left- and right-click capabilities
• Number pad
• 97 keys, including 12 function keys
• Windows and Linux-compatible USB interface
• 14.93" x 5.52" x 0.38"
• 379.2 x 140.2 x 9.7 (mm)

Features & Benefits

  • Fully sealed, IP67 case features no seams or crevices
  • Blue LED backlighting for usage in dimly lit areas
  • Touchpad with left- and right-click keys
  • 97 keys, including 12 function keys
  • 10-key numeric pad
  • Fade-resistant keys will not rub off with use or cleaning
  • Meets infection-control protocols
  • Compatible with all Windows
    operating systems
  • Plug-and-play setup requires no software installation or special drivers
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number EKB-97-TP-W
Product Name Backlit Medical Keyboard with Touchpad
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKV-105-TOUCH-MODUL-USB, TKV 105 Key IP65 TouchPad MODUL Stainless steel (USB) - XKB-I105T-ES5U-I1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball
Mounting Panel mounted
View Details
Keyboards - 163496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection IR or other wireless connection
Interface Bluetooth
View Details
Rackmount Keyboard Drawer - IRC-210N - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Applications Industrial
Mounting Rack drawer or rack mounted
Connection Cable
View Details