WETKEYS, LLC SEAL TOUCH GLOW Backlit Silicone Keyboard w/Touchpad SW90PG2

Description
100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute. Features & Benefits Dishwasher Safe for easy cleaning 2-Year Limited Warranty Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) Quick Connect™ cable makes connecting a snap! Seal CapTM (Patent Pending) protects Gold-Plated USB connector Built-in Seal TouchTM pad for pointing and mouse functionality LED Backlit Keys for easy viewing Plug-and-Play installation UV-Reinforced Printing resists fading Family Friendly — Durable and Safe
Description
100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute. Features & Benefits Dishwasher Safe for easy cleaning 2-Year Limited Warranty Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) Quick Connect™ cable makes connecting a snap! Seal CapTM (Patent Pending) protects Gold-Plated USB connector Built-in Seal TouchTM pad for pointing and mouse functionality LED Backlit Keys for easy viewing Plug-and-Play installation UV-Reinforced Printing resists fading Family Friendly — Durable and Safe

Suppliers

Company
Product
Description
Supplier Links
SEAL TOUCH GLOW Backlit Silicone Keyboard w/Touchpad - SW90PG2 - WETKEYS, LLC
Atlanta, GA, USA
SEAL TOUCH GLOW Backlit Silicone Keyboard w/Touchpad
SW90PG2
SEAL TOUCH GLOW Backlit Silicone Keyboard w/Touchpad SW90PG2
100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute. Features & Benefits Dishwasher Safe for easy cleaning 2-Year Limited Warranty Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) Quick Connect™ cable makes connecting a snap! Seal CapTM (Patent Pending) protects Gold-Plated USB connector Built-in Seal TouchTM pad for pointing and mouse functionality LED Backlit Keys for easy viewing Plug-and-Play installation UV-Reinforced Printing resists fading Family Friendly — Durable and Safe

100% Waterproof — Guaranteed
Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty.
100% Spillproof
Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use.
Silver SealTM Protection
Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective.
Rugged and Durable
Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade.
Dishwasher Safe
Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again.
Good Housekeeping Seal of Approval
Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.

Features & Benefits

  • Dishwasher Safe for easy cleaning
  • 2-Year Limited Warranty
  • Silver SealTM Protection (antimicrobial plastic reduces bacteria growth)
  • Quick Connect™ cable makes connecting a snap!
  • Seal CapTM (Patent Pending) protects Gold-Plated USB connector
  • Built-in Seal TouchTM pad for pointing and mouse functionality
  • LED Backlit Keys for easy viewing
  • Plug-and-Play installation
  • UV-Reinforced Printing resists fading
  • Family Friendly — Durable and Safe
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number SW90PG2
Product Name SEAL TOUCH GLOW Backlit Silicone Keyboard w/Touchpad
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 8418428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection Cable
Interface USB; Usb
View Details
Rackmount Keyboard Drawer - IRC-215N - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Applications Industrial
Additional Features Trackball / Trackerball
Mounting Rack drawer or rack mounted
View Details