WETKEYS, LLC SILVER SURF 2.4 GHz Wireless Multimedia Keyboard - Black S103W

Description
Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver Seal Protection (antimicrobial plastic reduces bacteria growth) Family Friendly — Durable and Safe Plug-and-Play installation Available in Corded or Wireless Version Ergonomic Comfort Multimedia Ready 13 Pre-Programmed Hot Keys Patent Pending Silver Surf™ Waterproof 2.4 GHz Multimedia Keyboard Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.
Description
Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver Seal Protection (antimicrobial plastic reduces bacteria growth) Family Friendly — Durable and Safe Plug-and-Play installation Available in Corded or Wireless Version Ergonomic Comfort Multimedia Ready 13 Pre-Programmed Hot Keys Patent Pending Silver Surf™ Waterproof 2.4 GHz Multimedia Keyboard Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.

Suppliers

Company
Product
Description
Supplier Links
SILVER SURF 2.4 GHz Wireless Multimedia Keyboard - Black - S103W - WETKEYS, LLC
Atlanta, GA, USA
SILVER SURF 2.4 GHz Wireless Multimedia Keyboard - Black
S103W
SILVER SURF 2.4 GHz Wireless Multimedia Keyboard - Black S103W
Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver Seal Protection (antimicrobial plastic reduces bacteria growth) Family Friendly — Durable and Safe Plug-and-Play installation Available in Corded or Wireless Version Ergonomic Comfort Multimedia Ready 13 Pre-Programmed Hot Keys Patent Pending Silver Surf™ Waterproof 2.4 GHz Multimedia Keyboard Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.

Features & Benefits

  • Dishwasher Safe for easy cleaning
  • 100% Waterproof Guaranteed — 2-Year Limited Warranty
  • Silver Seal Protection (antimicrobial plastic reduces bacteria growth)
  • Family Friendly — Durable and Safe
  • Plug-and-Play installation
  • Available in Corded or Wireless Version
  • Ergonomic Comfort
  • Multimedia Ready
  • 13 Pre-Programmed Hot Keys
  • Patent Pending

Silver Surf™ Waterproof 2.4 GHz Multimedia Keyboard
Silver SealTM Protection
Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective.
Rugged and Durable
Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade.
Dishwasher Safe
Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again.
Good Housekeeping Seal of Approval
Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.

Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number S103W
Product Name SILVER SURF 2.4 GHz Wireless Multimedia Keyboard - Black
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 8418358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection Cable
Interface IBM PS/2; USB; Ps/2, usb
View Details