WETKEYS, LLC Keywi CleanBoard Medical Keyboard with Touchpad - White 400-100-10

Description
The new Keywi CleanBoard Medical Keyboard with Touchpad is a full-size computer keyboard with a completely sealed flat surface that can be quickly wiped and sanitized between patients saving time and money. The integrated mouse pad (touchpad) and 10-key numeric pad are protected under its one-piece non-porous film surface with antimicrobial coating making it one of the most sanitary hygienic keyboards on the market. An LED disinfection reminder helps keep track of timing between disinfection cycles; a simple press of a button disables the keyboard to prevent data errors during cleaning. Rated IP65, it can easily withstand repeated cleaning procedures with hospital disinfection chemicals, including pure alcohol, in medical and industrial environments. Made by Hoffmann + Krippner, 2-year warranty. (Note: model # has changed to 653 030 01) • Super flat keyboard with 105 keys, IP65 case • Integrated mouse pad touchpad and 10-key numeric keypad • Keys can be disabled during disinfection process • Integrated disinfection reminder via LED • Acoustic feedback via integrated speaker (adjustable) • Windows and Linux-compatible USB interface • Fits common 19" medical cabinets & 19" medical drawers • Dimensions: 167.14" x 8.46" x 0.98" (410mm x 215mm x 25mm) • Weight: 0.75 kg / 1.65 lb Features & Benefits Super flat keyboard with 105 keys Integrated mouse pad (touchpad) and 10-key numeric keypad Protection class IP65 (NEMA 4X) / splash-proof Resistant to disinfection liquids and alcohol Acoustic feedback via integrated speaker (adjustable) LED Disinfection Reminder Keys can be disabled during disinfection process Windows Compatible - Plug-and Play Service life: > 1 million operations/key Warranty: 2 years
Description
The new Keywi CleanBoard Medical Keyboard with Touchpad is a full-size computer keyboard with a completely sealed flat surface that can be quickly wiped and sanitized between patients saving time and money. The integrated mouse pad (touchpad) and 10-key numeric pad are protected under its one-piece non-porous film surface with antimicrobial coating making it one of the most sanitary hygienic keyboards on the market. An LED disinfection reminder helps keep track of timing between disinfection cycles; a simple press of a button disables the keyboard to prevent data errors during cleaning. Rated IP65, it can easily withstand repeated cleaning procedures with hospital disinfection chemicals, including pure alcohol, in medical and industrial environments. Made by Hoffmann + Krippner, 2-year warranty. (Note: model # has changed to 653 030 01) • Super flat keyboard with 105 keys, IP65 case • Integrated mouse pad touchpad and 10-key numeric keypad • Keys can be disabled during disinfection process • Integrated disinfection reminder via LED • Acoustic feedback via integrated speaker (adjustable) • Windows and Linux-compatible USB interface • Fits common 19" medical cabinets & 19" medical drawers • Dimensions: 167.14" x 8.46" x 0.98" (410mm x 215mm x 25mm) • Weight: 0.75 kg / 1.65 lb Features & Benefits Super flat keyboard with 105 keys Integrated mouse pad (touchpad) and 10-key numeric keypad Protection class IP65 (NEMA 4X) / splash-proof Resistant to disinfection liquids and alcohol Acoustic feedback via integrated speaker (adjustable) LED Disinfection Reminder Keys can be disabled during disinfection process Windows Compatible - Plug-and Play Service life: > 1 million operations/key Warranty: 2 years

Suppliers

Company
Product
Description
Supplier Links
Keywi CleanBoard Medical Keyboard with Touchpad - White - 400-100-10 - WETKEYS, LLC
Atlanta, GA, USA
Keywi CleanBoard Medical Keyboard with Touchpad - White
400-100-10
Keywi CleanBoard Medical Keyboard with Touchpad - White 400-100-10
The new Keywi CleanBoard Medical Keyboard with Touchpad is a full-size computer keyboard with a completely sealed flat surface that can be quickly wiped and sanitized between patients saving time and money. The integrated mouse pad (touchpad) and 10-key numeric pad are protected under its one-piece non-porous film surface with antimicrobial coating making it one of the most sanitary hygienic keyboards on the market. An LED disinfection reminder helps keep track of timing between disinfection cycles; a simple press of a button disables the keyboard to prevent data errors during cleaning. Rated IP65, it can easily withstand repeated cleaning procedures with hospital disinfection chemicals, including pure alcohol, in medical and industrial environments. Made by Hoffmann + Krippner, 2-year warranty. (Note: model # has changed to 653 030 01) • Super flat keyboard with 105 keys, IP65 case • Integrated mouse pad touchpad and 10-key numeric keypad • Keys can be disabled during disinfection process • Integrated disinfection reminder via LED • Acoustic feedback via integrated speaker (adjustable) • Windows and Linux-compatible USB interface • Fits common 19" medical cabinets & 19" medical drawers • Dimensions: 167.14" x 8.46" x 0.98" (410mm x 215mm x 25mm) • Weight: 0.75 kg / 1.65 lb Features & Benefits Super flat keyboard with 105 keys Integrated mouse pad (touchpad) and 10-key numeric keypad Protection class IP65 (NEMA 4X) / splash-proof Resistant to disinfection liquids and alcohol Acoustic feedback via integrated speaker (adjustable) LED Disinfection Reminder Keys can be disabled during disinfection process Windows Compatible - Plug-and Play Service life: > 1 million operations/key Warranty: 2 years

The new Keywi CleanBoard Medical Keyboard with Touchpad is a full-size computer keyboard with a completely sealed flat surface that can be quickly wiped and sanitized between patients saving time and money. The integrated mouse pad (touchpad) and 10-key numeric pad are protected under its one-piece non-porous film surface with antimicrobial coating making it one of the most sanitary hygienic keyboards on the market. An LED disinfection reminder helps keep track of timing between disinfection cycles; a simple press of a button disables the keyboard to prevent data errors during cleaning. Rated IP65, it can easily withstand repeated cleaning procedures with hospital disinfection chemicals, including pure alcohol, in medical and industrial environments. Made by Hoffmann + Krippner, 2-year warranty. (Note: model # has changed to 653 030 01)
• Super flat keyboard with 105 keys, IP65 case
• Integrated mouse pad touchpad and 10-key numeric keypad
• Keys can be disabled during disinfection process
• Integrated disinfection reminder via LED
• Acoustic feedback via integrated speaker (adjustable)
• Windows and Linux-compatible USB interface
• Fits common 19" medical cabinets & 19" medical drawers
• Dimensions: 167.14" x 8.46" x 0.98" (410mm x 215mm x 25mm)
• Weight: 0.75 kg / 1.65 lb

Features & Benefits

  • Super flat keyboard with 105 keys
  • Integrated mouse pad (touchpad) and 10-key numeric keypad
  • Protection class IP65 (NEMA 4X) / splash-proof
  • Resistant to disinfection liquids and alcohol
  • Acoustic feedback via integrated speaker (adjustable)
  • LED Disinfection Reminder
  • Keys can be disabled during disinfection process
  • Windows Compatible - Plug-and Play
  • Service life: > 1 million operations/key
  • Warranty: 2 years
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number 400-100-10
Product Name Keywi CleanBoard Medical Keyboard with Touchpad - White
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 96KVM-H17V8U-US-ND - DigiKey
Specs
Applications Commercial
View Details
Keyboards - 163540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface PS2
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Rackmount Keyboard Drawer - IRC-210N - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Applications Industrial
Mounting Rack drawer or rack mounted
Connection Cable
View Details