WETKEYS, LLC Bluetooth® Wireless Industrial Keyboard with Touchpad BT-87-TP

Description
iKey introduces the first Bluetooth®-compatible, wireless industrial keyboard with an integrated touchpad - the BT-87-TP. This fully- sealed keyboard is designed to meet NEMA 4X specifications, meaning it is resistant to dirt, dust, water, ice and corrosives. Built with an industrial silicone rubber keypad and a rugged ABS polycarbonate case, the BT-87-TP is submersible and easy to clean with disinfectants. The compact design and internal Bluetooth® module make the BT-87-TP highly portable. It is an ideal fit for mobile, material handling, food and beverage processing, medical, and other environments where rugged flexibility is a necessity. The BT-87-TP requires 2 AA batteries for power and does not require a USB dongle if your computer has an internal Bluetooth® radio. Threaded brass inserts molded into the back of the ABS case allow for bracket mounting on a dual pattern VESA mount. Features and Benefits Built-In dual pattern VESA Mounting Holes 12 Function Keys 12.01" x 7.75" x 2.03" (w-h-d) Integrated Touchpad Up to a 30-foot Range Bluetooth®-compatible version 2.0 Class 2 Output Power
Description
iKey introduces the first Bluetooth®-compatible, wireless industrial keyboard with an integrated touchpad - the BT-87-TP. This fully- sealed keyboard is designed to meet NEMA 4X specifications, meaning it is resistant to dirt, dust, water, ice and corrosives. Built with an industrial silicone rubber keypad and a rugged ABS polycarbonate case, the BT-87-TP is submersible and easy to clean with disinfectants. The compact design and internal Bluetooth® module make the BT-87-TP highly portable. It is an ideal fit for mobile, material handling, food and beverage processing, medical, and other environments where rugged flexibility is a necessity. The BT-87-TP requires 2 AA batteries for power and does not require a USB dongle if your computer has an internal Bluetooth® radio. Threaded brass inserts molded into the back of the ABS case allow for bracket mounting on a dual pattern VESA mount. Features and Benefits Built-In dual pattern VESA Mounting Holes 12 Function Keys 12.01" x 7.75" x 2.03" (w-h-d) Integrated Touchpad Up to a 30-foot Range Bluetooth®-compatible version 2.0 Class 2 Output Power

Suppliers

Company
Product
Description
Supplier Links
Bluetooth® Wireless Industrial Keyboard with Touchpad - BT-87-TP - WETKEYS, LLC
Atlanta, GA, USA
Bluetooth® Wireless Industrial Keyboard with Touchpad
BT-87-TP
Bluetooth® Wireless Industrial Keyboard with Touchpad BT-87-TP
iKey introduces the first Bluetooth®-compatible, wireless industrial keyboard with an integrated touchpad - the BT-87-TP. This fully- sealed keyboard is designed to meet NEMA 4X specifications, meaning it is resistant to dirt, dust, water, ice and corrosives. Built with an industrial silicone rubber keypad and a rugged ABS polycarbonate case, the BT-87-TP is submersible and easy to clean with disinfectants. The compact design and internal Bluetooth® module make the BT-87-TP highly portable. It is an ideal fit for mobile, material handling, food and beverage processing, medical, and other environments where rugged flexibility is a necessity. The BT-87-TP requires 2 AA batteries for power and does not require a USB dongle if your computer has an internal Bluetooth® radio. Threaded brass inserts molded into the back of the ABS case allow for bracket mounting on a dual pattern VESA mount. Features and Benefits Built-In dual pattern VESA Mounting Holes 12 Function Keys 12.01" x 7.75" x 2.03" (w-h-d) Integrated Touchpad Up to a 30-foot Range Bluetooth®-compatible version 2.0 Class 2 Output Power

iKey introduces the first Bluetooth®-compatible, wireless industrial keyboard with an integrated touchpad - the BT-87-TP. This fully- sealed keyboard is designed to meet NEMA 4X specifications, meaning it is resistant to dirt, dust, water, ice and corrosives. Built with an industrial silicone rubber keypad and a rugged ABS polycarbonate case, the BT-87-TP is submersible and easy to clean with disinfectants. The compact design and internal Bluetooth® module make the BT-87-TP highly portable. It is an ideal fit for mobile, material handling, food and beverage processing, medical, and other environments where rugged flexibility is a necessity. The BT-87-TP requires 2 AA batteries for power and does not require a USB dongle if your computer has an internal Bluetooth® radio. Threaded brass inserts molded into the back of the ABS case allow for bracket mounting on a dual pattern VESA mount.

Features and Benefits

  • Built-In dual pattern VESA Mounting Holes
  • 12 Function Keys
  • 12.01" x 7.75" x 2.03" (w-h-d)
  • Integrated Touchpad
  • Up to a 30-foot Range
  • Bluetooth®-compatible version 2.0
  • Class 2 Output Power
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number BT-87-TP
Product Name Bluetooth® Wireless Industrial Keyboard with Touchpad
Applications Medical
Additional Features Touchpad
Interface USB
Industry or Agency Rating NEMA 4, 4X
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKS-105c-TB38-FP-4HE-USB, TKS 105 Key IP65 Trackball 38mm Front Panel Embedded 4RU (USB) - XKB-I105B-E4U5U-I1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball
Mounting Panel mounted; Rack drawer or rack mounted
View Details
Keyboards - 280080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection IR or other wireless connection
Interface Bluetooth
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
SEAL FLEX Silicone Waterproof Keyboard - (USB) - SSF106 - WETKEYS, LLC
Specs
Applications Medical
Total Keys 106
Interface USB
View Details