WETKEYS, LLC Waterproof Full-Travel Keyboard - White EKFT-108

Description
Features & Benefits Full-travel keys feel identical to standard QWERTY computer keyboards Sealed electronics make the unit completely waterproof and submersible USB protector makes keyboard dishwasher-safe 108 keys, including 12 function keys 10-key numeric pad Meets infection-control protocols 6' USB cable connection Compatible with all Windows and MAC operating systems Plug-and-play setup requires no software installation or special drivers This product comes in a combo pack. For the EKFT-108-EK-PM-W, click here The EKFT-108 is a full-size waterproof keyboard with keys that work and feel identical to a standard desktop keyboard. With an internal watertight seal over the electronic circuitry plus a removable USB protector cap, the EKFT-108 is dishwasher-safe, fully immersible and can be safely cleaned with spray cleaners, soap and water submersion or with hospital-grade disinfectants. • Full-travel keys feel identical to standard QWERTY computer keyboards • Sealed electronics make the unit completely waterproof and submersible • USB protector makes keyboard dishwasher-safe • 108 keys, including 12 function keys • 10-key number pad • Meets infection-control protocols • 6' USB cable connection • Compatible with all Windows and MAC operating systems • Plug-and-play setup requires no software installation or special drivers • 17.60" x 6.02" x 1.18" • 447 x 153 x 30 (mm)
Description
Features & Benefits Full-travel keys feel identical to standard QWERTY computer keyboards Sealed electronics make the unit completely waterproof and submersible USB protector makes keyboard dishwasher-safe 108 keys, including 12 function keys 10-key numeric pad Meets infection-control protocols 6' USB cable connection Compatible with all Windows and MAC operating systems Plug-and-play setup requires no software installation or special drivers This product comes in a combo pack. For the EKFT-108-EK-PM-W, click here The EKFT-108 is a full-size waterproof keyboard with keys that work and feel identical to a standard desktop keyboard. With an internal watertight seal over the electronic circuitry plus a removable USB protector cap, the EKFT-108 is dishwasher-safe, fully immersible and can be safely cleaned with spray cleaners, soap and water submersion or with hospital-grade disinfectants. • Full-travel keys feel identical to standard QWERTY computer keyboards • Sealed electronics make the unit completely waterproof and submersible • USB protector makes keyboard dishwasher-safe • 108 keys, including 12 function keys • 10-key number pad • Meets infection-control protocols • 6' USB cable connection • Compatible with all Windows and MAC operating systems • Plug-and-play setup requires no software installation or special drivers • 17.60" x 6.02" x 1.18" • 447 x 153 x 30 (mm)

Suppliers

Company
Product
Description
Supplier Links
Waterproof Full-Travel Keyboard - White - EKFT-108 - WETKEYS, LLC
Atlanta, GA, USA
Waterproof Full-Travel Keyboard - White
EKFT-108
Waterproof Full-Travel Keyboard - White EKFT-108
Features & Benefits Full-travel keys feel identical to standard QWERTY computer keyboards Sealed electronics make the unit completely waterproof and submersible USB protector makes keyboard dishwasher-safe 108 keys, including 12 function keys 10-key numeric pad Meets infection-control protocols 6' USB cable connection Compatible with all Windows and MAC operating systems Plug-and-play setup requires no software installation or special drivers This product comes in a combo pack. For the EKFT-108-EK-PM-W, click here The EKFT-108 is a full-size waterproof keyboard with keys that work and feel identical to a standard desktop keyboard. With an internal watertight seal over the electronic circuitry plus a removable USB protector cap, the EKFT-108 is dishwasher-safe, fully immersible and can be safely cleaned with spray cleaners, soap and water submersion or with hospital-grade disinfectants. • Full-travel keys feel identical to standard QWERTY computer keyboards • Sealed electronics make the unit completely waterproof and submersible • USB protector makes keyboard dishwasher-safe • 108 keys, including 12 function keys • 10-key number pad • Meets infection-control protocols • 6' USB cable connection • Compatible with all Windows and MAC operating systems • Plug-and-play setup requires no software installation or special drivers • 17.60" x 6.02" x 1.18" • 447 x 153 x 30 (mm)

Features & Benefits

  • Full-travel keys feel identical to standard QWERTY computer keyboards
  • Sealed electronics make the unit completely waterproof and submersible
  • USB protector makes keyboard dishwasher-safe
  • 108 keys, including 12 function keys
  • 10-key numeric pad
  • Meets infection-control protocols
  • 6' USB cable connection
  • Compatible with all Windows and MAC
    operating systems
  • Plug-and-play setup requires no software installation or special drivers

This product comes in a combo pack. For the EKFT-108-EK-PM-W, click here
The EKFT-108 is a full-size waterproof keyboard with keys that work and feel identical to a standard desktop keyboard. With an internal watertight seal over the electronic circuitry plus a removable USB protector cap, the EKFT-108 is dishwasher-safe, fully immersible and can be safely cleaned with spray cleaners, soap and water submersion or with hospital-grade disinfectants.
• Full-travel keys feel identical to standard QWERTY computer keyboards
• Sealed electronics make the unit completely waterproof and submersible
• USB protector makes keyboard dishwasher-safe
• 108 keys, including 12 function keys
• 10-key number pad
• Meets infection-control protocols
• 6' USB cable connection
• Compatible with all Windows and MAC operating systems
• Plug-and-play setup requires no software installation or special drivers
• 17.60" x 6.02" x 1.18"
• 447 x 153 x 30 (mm)

Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number EKFT-108
Product Name Waterproof Full-Travel Keyboard - White
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Keyboards - 96KVM-H17V8U-US-ND - DigiKey
Specs
Applications Commercial
View Details
Keyboards - 163559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection IR or other wireless connection
Interface Bluetooth
View Details
Esterline Interface Technologies
Specs
Applications Commercial; Industrial; Kiosk; Medical; Point of sales or data entry; Process control equip, banking terminals
Additional Features Illuminated keyboard (optional feature)
Mounting Desktop keyboard
View Details