WETKEYS, LLC Backlit Waterproof Keyboard with Touchpad EKSB-97-TP

Description
iKey's EKSB-97-TP is the next generation full-size keyboard with a built-in touchpad that's washable and waterproof for medical or industrial computing. Ideal for working in low-light areas, the keyboard is backlit with green LED lighting. Its silicone sealed keys, touchpad and number pad meet IP67 / NEMA 4X standards to resist dirt, debris and water so it can easily withstand medical and industrial computing environments and repeated cleaning with hospital-grade disinfectants. 1-yr warranty. This model replaces the EKB-97-TP. • Fully sealed, IP67 / NEMA 4X silicone case • Touchpad with left- and right-click buttons • 10-key number pad • 97 keys, including 12 function keys • Windows and Linux-compatible USB interface • 6' USB cable • 14.38" x 5.28" x 0.51" • 365.2 x 134.1 x 12.95 (mm) Features & Benefits Fully sealed, IP67 / NEMA 4X case features no open areas Green LED backlighting for usage in dimly lit areas Touchpad with left- and right-click buttons 97 keys, including 12 function keys 10-key numeric pad Fade-resistant keys will not rub off with use or cleaning Meets infection-control protocols Compatible with all Windows operating systems Plug-and-play setup requires no software installation or special drivers
Description
iKey's EKSB-97-TP is the next generation full-size keyboard with a built-in touchpad that's washable and waterproof for medical or industrial computing. Ideal for working in low-light areas, the keyboard is backlit with green LED lighting. Its silicone sealed keys, touchpad and number pad meet IP67 / NEMA 4X standards to resist dirt, debris and water so it can easily withstand medical and industrial computing environments and repeated cleaning with hospital-grade disinfectants. 1-yr warranty. This model replaces the EKB-97-TP. • Fully sealed, IP67 / NEMA 4X silicone case • Touchpad with left- and right-click buttons • 10-key number pad • 97 keys, including 12 function keys • Windows and Linux-compatible USB interface • 6' USB cable • 14.38" x 5.28" x 0.51" • 365.2 x 134.1 x 12.95 (mm) Features & Benefits Fully sealed, IP67 / NEMA 4X case features no open areas Green LED backlighting for usage in dimly lit areas Touchpad with left- and right-click buttons 97 keys, including 12 function keys 10-key numeric pad Fade-resistant keys will not rub off with use or cleaning Meets infection-control protocols Compatible with all Windows operating systems Plug-and-play setup requires no software installation or special drivers

Suppliers

Company
Product
Description
Supplier Links
Backlit Waterproof Keyboard with Touchpad - EKSB-97-TP - WETKEYS, LLC
Atlanta, GA, USA
Backlit Waterproof Keyboard with Touchpad
EKSB-97-TP
Backlit Waterproof Keyboard with Touchpad EKSB-97-TP
iKey's EKSB-97-TP is the next generation full-size keyboard with a built-in touchpad that's washable and waterproof for medical or industrial computing. Ideal for working in low-light areas, the keyboard is backlit with green LED lighting. Its silicone sealed keys, touchpad and number pad meet IP67 / NEMA 4X standards to resist dirt, debris and water so it can easily withstand medical and industrial computing environments and repeated cleaning with hospital-grade disinfectants. 1-yr warranty. This model replaces the EKB-97-TP. • Fully sealed, IP67 / NEMA 4X silicone case • Touchpad with left- and right-click buttons • 10-key number pad • 97 keys, including 12 function keys • Windows and Linux-compatible USB interface • 6' USB cable • 14.38" x 5.28" x 0.51" • 365.2 x 134.1 x 12.95 (mm) Features & Benefits Fully sealed, IP67 / NEMA 4X case features no open areas Green LED backlighting for usage in dimly lit areas Touchpad with left- and right-click buttons 97 keys, including 12 function keys 10-key numeric pad Fade-resistant keys will not rub off with use or cleaning Meets infection-control protocols Compatible with all Windows operating systems Plug-and-play setup requires no software installation or special drivers

iKey's EKSB-97-TP is the next generation full-size keyboard with a built-in touchpad that's washable and waterproof for medical or industrial computing. Ideal for working in low-light areas, the keyboard is backlit with green LED lighting. Its silicone sealed keys, touchpad and number pad meet IP67 / NEMA 4X standards to resist dirt, debris and water so it can easily withstand medical and industrial computing environments and repeated cleaning with hospital-grade disinfectants. 1-yr warranty. This model replaces the EKB-97-TP.
• Fully sealed, IP67 / NEMA 4X silicone case
• Touchpad with left- and right-click buttons
• 10-key number pad
• 97 keys, including 12 function keys
• Windows and Linux-compatible USB interface
• 6' USB cable
• 14.38" x 5.28" x 0.51"
• 365.2 x 134.1 x 12.95 (mm)

Features & Benefits

  • Fully sealed, IP67 / NEMA 4X case features no open areas
  • Green LED backlighting for usage in dimly lit areas
  • Touchpad with left- and right-click buttons
  • 97 keys, including 12 function keys
  • 10-key numeric pad
  • Fade-resistant keys will not rub off with use or cleaning
  • Meets infection-control protocols
  • Compatible with all Windows
    operating systems
  • Plug-and-play setup requires no software installation or special drivers
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number EKSB-97-TP
Product Name Backlit Waterproof Keyboard with Touchpad
Applications Medical
Additional Features Touchpad
Interface USB
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKS-88c-TOUCH-MODUL-USB, TKS 88 Key IP65 TouchPad MODUL (USB) - XKB-I88T-EA5U-I1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball
Mounting Panel mounted
View Details
Keyboards - 163501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection Cable
Interface USB; USB
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Rackmount Keyboard Drawer - IRC-215N - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Applications Industrial
Additional Features Trackball / Trackerball
Mounting Rack drawer or rack mounted
View Details