WETKEYS, LLC Waterproof Full-size Flexible Touchpad Keyboard - USB KBWKFC108T

Description
An industry first, WetKeys' own high-quality solid silicone waterproof full-size keyboard with touchpad is fully sealed, washable, flexible and rated for medical or industrial use. It's easy to clean & disinfect reducing the risk of cross-contamination. Ideally suited to industrial computing, medical mobile carts and food processing workstations. Our lowest cost model with built-in touchpad is half the cost of a typical industrial keyboard yet notably higher quality than other flexible silicone keyboards on the market. Available in Black or White (Cool Gray). (USB only - not available with PS2) Dimensions: 17.8" x 5.5" x 0.375" (LxWxH) Weight: 1.0 oz. Temperature Range: 32°F to 175°F Sealed, waterproof, immersible (do not immerse USB connector) Flexible one-piece silicone membrane switch assembly with cord Compatible with Windows XP / 7 & MAC USB connection (PS2 not available) LED lights for Caps Lock and Num Lock Rugged, Industrial Keyboard - Extreme vibration resistance One Year Warranty Features & Benefits Fully sealed, IP68 case features no seams or crevices Integrated Touchpad with left & right click buttons Non-stick Easy-wipe coating 108 keys, including 12 function keys 10-key numeric pad Fade-resistant keys will not rub off with use or cleaning Permanent keyboard cover - Meets infection-control protocols Compatible with all Windows operating systems Plug-and-play setup requires no software installation or special drivers
Description
An industry first, WetKeys' own high-quality solid silicone waterproof full-size keyboard with touchpad is fully sealed, washable, flexible and rated for medical or industrial use. It's easy to clean & disinfect reducing the risk of cross-contamination. Ideally suited to industrial computing, medical mobile carts and food processing workstations. Our lowest cost model with built-in touchpad is half the cost of a typical industrial keyboard yet notably higher quality than other flexible silicone keyboards on the market. Available in Black or White (Cool Gray). (USB only - not available with PS2) Dimensions: 17.8" x 5.5" x 0.375" (LxWxH) Weight: 1.0 oz. Temperature Range: 32°F to 175°F Sealed, waterproof, immersible (do not immerse USB connector) Flexible one-piece silicone membrane switch assembly with cord Compatible with Windows XP / 7 & MAC USB connection (PS2 not available) LED lights for Caps Lock and Num Lock Rugged, Industrial Keyboard - Extreme vibration resistance One Year Warranty Features & Benefits Fully sealed, IP68 case features no seams or crevices Integrated Touchpad with left & right click buttons Non-stick Easy-wipe coating 108 keys, including 12 function keys 10-key numeric pad Fade-resistant keys will not rub off with use or cleaning Permanent keyboard cover - Meets infection-control protocols Compatible with all Windows operating systems Plug-and-play setup requires no software installation or special drivers

Suppliers

Company
Product
Description
Supplier Links
Waterproof Full-size Flexible Touchpad Keyboard - USB - KBWKFC108T - WETKEYS, LLC
Atlanta, GA, USA
Waterproof Full-size Flexible Touchpad Keyboard - USB
KBWKFC108T
Waterproof Full-size Flexible Touchpad Keyboard - USB KBWKFC108T
An industry first, WetKeys' own high-quality solid silicone waterproof full-size keyboard with touchpad is fully sealed, washable, flexible and rated for medical or industrial use. It's easy to clean & disinfect reducing the risk of cross-contamination. Ideally suited to industrial computing, medical mobile carts and food processing workstations. Our lowest cost model with built-in touchpad is half the cost of a typical industrial keyboard yet notably higher quality than other flexible silicone keyboards on the market. Available in Black or White (Cool Gray). (USB only - not available with PS2) Dimensions: 17.8" x 5.5" x 0.375" (LxWxH) Weight: 1.0 oz. Temperature Range: 32°F to 175°F Sealed, waterproof, immersible (do not immerse USB connector) Flexible one-piece silicone membrane switch assembly with cord Compatible with Windows XP / 7 & MAC USB connection (PS2 not available) LED lights for Caps Lock and Num Lock Rugged, Industrial Keyboard - Extreme vibration resistance One Year Warranty Features & Benefits Fully sealed, IP68 case features no seams or crevices Integrated Touchpad with left & right click buttons Non-stick Easy-wipe coating 108 keys, including 12 function keys 10-key numeric pad Fade-resistant keys will not rub off with use or cleaning Permanent keyboard cover - Meets infection-control protocols Compatible with all Windows operating systems Plug-and-play setup requires no software installation or special drivers

An industry first, WetKeys' own high-quality solid silicone waterproof full-size keyboard with touchpad is fully sealed, washable, flexible and rated for medical or industrial use. It's easy to clean & disinfect reducing the risk of cross-contamination. Ideally suited to industrial computing, medical mobile carts and food processing workstations. Our lowest cost model with built-in touchpad is half the cost of a typical industrial keyboard yet notably higher quality than other flexible silicone keyboards on the market. Available in Black or White (Cool Gray). (USB only - not available with PS2)

  • Dimensions: 17.8" x 5.5" x 0.375" (LxWxH)
  • Weight: 1.0 oz.
  • Temperature Range: 32°F to 175°F
  • Sealed, waterproof, immersible (do not immerse USB connector)
  • Flexible one-piece silicone membrane switch assembly with cord
  • Compatible with Windows XP / 7 & MAC
  • USB connection (PS2 not available)
  • LED lights for Caps Lock and Num Lock
  • Rugged, Industrial Keyboard - Extreme vibration resistance
  • One Year Warranty

Features & Benefits

  • Fully sealed, IP68 case features no seams or crevices
  • Integrated Touchpad with left & right click buttons
  • Non-stick Easy-wipe coating
  • 108 keys, including 12 function keys
  • 10-key numeric pad
  • Fade-resistant keys will not rub off with use or cleaning
  • Permanent keyboard cover - Meets infection-control protocols
  • Compatible with all Windows
    operating systems
  • Plug-and-play setup requires no software installation or special drivers
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number KBWKFC108T
Product Name Waterproof Full-size Flexible Touchpad Keyboard - USB
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 2842753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Touchpad
Additional Features Touchpad
Connection Cable
View Details
Indukey TKS-105c-TOUCH-MODUL-EP-USB, TKS 105 Key IP65 TouchPad MODUL Edge Protection Design (USB) - XKB-I105T-EA5U-I2 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball
Mounting Panel mounted
View Details