WETKEYS, LLC Medical Keyboard with Touchpad and Magnetic Back - Cool Gray KBWKRC87TM-CG07

Description
This professional grade medical keyboard with touchpad features a permanent silicone keyboard cover and magnets applied to the back that allow it to adhere firmly to metal keyboard trays, even when titled to full vertical position. It's an ideal all-in-one touchpad keyboard designed for rolling carts, keyboard trays and wall mounts in hospitals, exam rooms and industrial computing workstations. Short USB cable makes it easy to disconnect or thread cables through a mount or wire management; 6' USB extension cable is included. Waterproof keyboard is fully sealed to IP67 / NEMA 4X standards. 1-year warranty. Certifications: FCC, CE, RoHS Dimensions: 12”w x 7-3/4”d x 5/8" thk (305 x 198 x 14mm) Weight: 28 oz. (794g) Cord length: 7" cord + USB, 6' USB extension cable included Connection: USB only (PS2 not available) Fully sealed touchpad cursor control and 2 mouse buttons Ideal for industrial and medical usage Fully sealed silicone keyboard, dust-proof, and washable Compatibility: IBM AT, Windows98/ME/2000/XP /VISTA/7 Ergonomic 87 key layout design Liquid Resistance: IP67 (Protected against the effect of immersion between 15cm and 1m) NEMA 4X (Protected against dust, particulates, liquids, ice)
Description
This professional grade medical keyboard with touchpad features a permanent silicone keyboard cover and magnets applied to the back that allow it to adhere firmly to metal keyboard trays, even when titled to full vertical position. It's an ideal all-in-one touchpad keyboard designed for rolling carts, keyboard trays and wall mounts in hospitals, exam rooms and industrial computing workstations. Short USB cable makes it easy to disconnect or thread cables through a mount or wire management; 6' USB extension cable is included. Waterproof keyboard is fully sealed to IP67 / NEMA 4X standards. 1-year warranty. Certifications: FCC, CE, RoHS Dimensions: 12”w x 7-3/4”d x 5/8" thk (305 x 198 x 14mm) Weight: 28 oz. (794g) Cord length: 7" cord + USB, 6' USB extension cable included Connection: USB only (PS2 not available) Fully sealed touchpad cursor control and 2 mouse buttons Ideal for industrial and medical usage Fully sealed silicone keyboard, dust-proof, and washable Compatibility: IBM AT, Windows98/ME/2000/XP /VISTA/7 Ergonomic 87 key layout design Liquid Resistance: IP67 (Protected against the effect of immersion between 15cm and 1m) NEMA 4X (Protected against dust, particulates, liquids, ice)

Suppliers

Company
Product
Description
Supplier Links
Medical Keyboard with Touchpad and Magnetic Back - Cool Gray - KBWKRC87TM-CG07 - WETKEYS, LLC
Atlanta, GA, USA
Medical Keyboard with Touchpad and Magnetic Back - Cool Gray
KBWKRC87TM-CG07
Medical Keyboard with Touchpad and Magnetic Back - Cool Gray KBWKRC87TM-CG07
This professional grade medical keyboard with touchpad features a permanent silicone keyboard cover and magnets applied to the back that allow it to adhere firmly to metal keyboard trays, even when titled to full vertical position. It's an ideal all-in-one touchpad keyboard designed for rolling carts, keyboard trays and wall mounts in hospitals, exam rooms and industrial computing workstations. Short USB cable makes it easy to disconnect or thread cables through a mount or wire management; 6' USB extension cable is included. Waterproof keyboard is fully sealed to IP67 / NEMA 4X standards. 1-year warranty. Certifications: FCC, CE, RoHS Dimensions: 12”w x 7-3/4”d x 5/8" thk (305 x 198 x 14mm) Weight: 28 oz. (794g) Cord length: 7" cord + USB, 6' USB extension cable included Connection: USB only (PS2 not available) Fully sealed touchpad cursor control and 2 mouse buttons Ideal for industrial and medical usage Fully sealed silicone keyboard, dust-proof, and washable Compatibility: IBM AT, Windows98/ME/2000/XP /VISTA/7 Ergonomic 87 key layout design Liquid Resistance: IP67 (Protected against the effect of immersion between 15cm and 1m) NEMA 4X (Protected against dust, particulates, liquids, ice)

This professional grade medical keyboard with touchpad features a permanent silicone keyboard cover and magnets applied to the back that allow it to adhere firmly to metal keyboard trays, even when titled to full vertical position. It's an ideal all-in-one touchpad keyboard designed for rolling carts, keyboard trays and wall mounts in hospitals, exam rooms and industrial computing workstations. Short USB cable makes it easy to disconnect or thread cables through a mount or wire management; 6' USB extension cable is included. Waterproof keyboard is fully sealed to IP67 / NEMA 4X standards. 1-year warranty.

  • Certifications: FCC, CE, RoHS
  • Dimensions: 12”w x 7-3/4”d x 5/8" thk (305 x 198 x 14mm)
  • Weight: 28 oz. (794g)
  • Cord length: 7" cord + USB, 6' USB extension cable included
  • Connection: USB only (PS2 not available)
  • Fully sealed touchpad cursor control and 2 mouse buttons
  • Ideal for industrial and medical usage
  • Fully sealed silicone keyboard, dust-proof, and washable
  • Compatibility: IBM AT, Windows98/ME/2000/XP/VISTA/7
  • Ergonomic 87 key layout design
  • Liquid Resistance: IP67 (Protected against the effect of immersion between 15cm and 1m)
  • NEMA 4X (Protected against dust, particulates, liquids, ice)
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number KBWKRC87TM-CG07
Product Name Medical Keyboard with Touchpad and Magnetic Back - Cool Gray
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKG-104-TOUCH-IP68-GREY-USB, TKG 104 Key IP68 TouchPad Grey (USB) - XKB-M104T-F8UG-I1 - Advantech
Specs
Applications Medical
Additional Features Touchpad
Key / Overlay Material Elastomer
View Details
Keyboards - 163516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Multimedia
Connection Cable
Interface USB; USB
View Details
NEMA 4 Backlit Keyboard with ArrowMouse™ - KIA6000-BX Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad; Illuminated keyboard
Mounting Desktop keyboard
View Details