ENERPAC Pneumatics, Hydraulics - Valves and Control PRV-3

Description
Reducing Valve Free Hanging (In-Line)
Description
Reducing Valve Free Hanging (In-Line)

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - PRV-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
PRV-3
Pneumatics, Hydraulics - Valves and Control PRV-3
Reducing Valve Free Hanging (In-Line)

Reducing Valve Free Hanging (In-Line)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Industrial Valves
Product Number PRV-3
Product Name Pneumatics, Hydraulics - Valves and Control
Valve Type Reducing Valve
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE-C-CP180 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.50 inch (12.70 mm)
View Details
8mm CHIPSOL MS - 14-213EM01-B5+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details