Belimo Americas Pneumatics, Hydraulics - Valves and Control SY10-110

Description
VALVE ACTUATOR,NON-SPRING, 120V,O
Description
VALVE ACTUATOR,NON-SPRING, 120V,O

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - SY10-110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
SY10-110
Pneumatics, Hydraulics - Valves and Control SY10-110
VALVE ACTUATOR,NON-SPRING, 120V,O

VALVE ACTUATOR,NON-SPRING,120V,O

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Industrial Valves
Product Number SY10-110
Product Name Pneumatics, Hydraulics - Valves and Control
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 3.875
Specs
Primary Material Nylon
Media Air
Maximum Pressure 10.00 psi (7.04 m H2O)
View Details
Air Operated Pinch Valves // Series 2600 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Stainless Steel
Media Air
View Details