Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
AIRTEC PNEUMATICS INC.
ST-18-310 -- PNEUMATICS, HYDRAULICS - VALVES AND CONTROL
AIRTEC Pneumatics Inc.
Pneumatics, Hydraulics - Valves and Control
ST-18-310
Description
3/2 Normally Open Solenoid Valve Chassis Mount
Quarktwin Technology Ltd.
Done
Datasheet
Description
3/2 Normally Open Solenoid Valve Chassis Mount
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
ST-18-310
Pneumatics, Hydraulics - Valves and Control
ST-18-310
3/2 Normally Open Solenoid Valve Chassis Mount
3/2 Normally Open Solenoid Valve Chassis Mount
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Industrial Valves
Product Number
ST-18-310
Product Name
Pneumatics, Hydraulics - Valves and Control
Valve Type
Solenoid; Solenoid Valve
Unlock Full Specs
to access all available technical data
Similar Products
Hamilton Company
HVXM Large Body PTFE Valve
36759
Specs
Valve Type
Directional; Plug
Primary Material
Aluminum; PTFE; CTFE
Media
Chemical
View Details
2
suppliers
Shenzhen Jewellok Technology Co., Ltd.
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series
Specs
Primary Material
Stainless Steel
Media
Gas
Maximum Pressure
1450.38 psi (1021 m H2O)
View Details
Bonomi North America, Inc.
24VAC 4-way explosion proof
NMR1-EX24
Specs
Valve Type
Solenoid
Maximum Pressure
20.00 to 120.00 psi (14.08 to 84.45 m H2O)
Number of Ports
4
View Details
Kuriyama of America, Inc.
4 in. Size Foot Valve|Master File
FV400
Specs
Valve Type
Foot Valve
Primary Material
Cast Iron
Valve Size
4.00 inch (101.60 mm)
View Details