Belimo Americas Pneumatics, Hydraulics - Valves and Control SY5-24MFT

Description
VALVE ACTUATOR,NON-SPRING, 24V,MF
Description
VALVE ACTUATOR,NON-SPRING, 24V,MF

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - SY5-24MFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
SY5-24MFT
Pneumatics, Hydraulics - Valves and Control SY5-24MFT
VALVE ACTUATOR,NON-SPRING, 24V,MF

VALVE ACTUATOR,NON-SPRING,24V,MF

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Industrial Valves
Product Number SY5-24MFT
Product Name Pneumatics, Hydraulics - Valves and Control
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
22mm INTERSOL - 09-221I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Controller, Inflation Air, 0-30 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
AIS-Compliant Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
View Details