Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
BELIMO AMERICAS
SY12-230MFT -- PNEUMATICS, HYDRAULICS - VALVES AND CONTROL
Belimo Americas
Pneumatics, Hydraulics - Valves and Control
SY12-230MFT
Description
VALVE ACTUATOR,NON-SPRING, 230V,M
Quarktwin Technology Ltd.
Done
Description
VALVE ACTUATOR,NON-SPRING, 230V,M
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
SY12-230MFT
Pneumatics, Hydraulics - Valves and Control
SY12-230MFT
VALVE ACTUATOR,NON-SPRING, 230V,M
VALVE ACTUATOR,NON-SPRING,
230V,M
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Industrial Valves
Product Number
SY12-230MFT
Product Name
Pneumatics, Hydraulics - Valves and Control
Unlock Full Specs
to access all available technical data
Similar Products
ValvTechnologies, Inc.
Trunnion Metal Seated Ball Valves
PulseJet
Specs
Valve Type
Metal Seated; Ball
Primary Material
Stainless Steel
Media
Gas
View Details
IMI Life Science
15mm MICROSOL
01-211P201-H0+13111+AYV
Specs
Valve Type
Solenoid
Media
Gas; Air
Valve Size
0.03 inch (0.80 mm)
View Details
Petersen Products Co.
Plug, Mech, Hand Tight, Air Test Valve, 3.875" To 4.15" Dia
143-004-P
Specs
Primary Material
Nylon
Media
Air
Maximum Pressure
10.00 psi (7.04 m H2O)
View Details
DeZURIK, Inc.
Tideflex Check Valves // Series 39
Series 39
Specs
Valve Type
Check
Primary Material
Cast Iron
View Details